location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerEdge R710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13668123
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:08:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5506 2.13 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 2 x 2
  • - 292 GB
  • - Rack (2U) 570 W
Warranty:
Long product name DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W :
The long product name of DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerEdge R710, 2U, Intel Xeon E5506 (4MB, 2.13 GHz, 4.80 GT/s), 2x 2GB RDIMMs (1333 MHz), 2x 146GB SAS 2.5" HDDs, H200 Raid, Matrox G200
More>>>
DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W:
The official description of DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Purposeful, Customer-Inspired Design
The next generation DellTM PowerEdgeTM R710 is customer inspired. By listening and focusing on the details, we have delivered on your inspiration with simplicity of operation and innovative features.

In addition, Dell’s latest PowerEdge servers provide a graphical and interactive LCD for system health monitoring, alerting and control of basic management configuration right in the front of the server. Customers have an AC power meter and ambient temperature thermometer built into the server which they can monitor on this display without any software tools.

The new design features robust industrial materials including improved chassis, rails, cable management arms, hard drive carriers and latches. With the new PowerEdge R710 you get incredible system management from the aisle with enhanced multi-layer LCD and KVM access.

Increased Virtualisation Performance
The PowerEdge R710 is designed with 125% more memory capacity and more integrated I/O than the previous generation PowerEdge 2950 III. This increased capacity is crucial for virtualisation performance and scalability. The R710 allows for quick virtualisation deployment with embedded hypervisors from leading vendors via an SD card or internal USB.

Intel® VT FlexMigration integrates multiple generations of Intel® Xeon® processor-based servers, improving flexibility and investment protection.

New DDR3 memory offers higher bandwidth and lower power consumption than previous FBD or DDR2 technologies. Increased memory slots allows you to use smaller, less expensive DIMMs to meet computing needs and balance cost.

Simplified Systems Management
The next generation Dell OpenManageTM suite offers enhanced operations and standards-based commands designed to integrate with existing systems for effective control.

Lifecycle Controller is the engine for advanced systems management integrated on the server. Lifecycle Controller simplifies administrator tasks to perform a complete set of provisioning functions such assystem deployment, system updates, hardware configuration and diagnostics from a single intuitive interface called Unified Server Configurator (USC) in a pre-OS environment. This eliminates the need to use and maintain multiple pieces of disparate CD/DVD media.

The new Dell Management Console, powered by Altiris from Symantec, delivers a single view and a common data source into the entire infrastructure. Dell Management Console is built on the SymantecTM Management Platform (formerly Altiris® Notification Server), an easily extensible, modular foundation that can provide basic hardware management or more advanced functions such as asset and security management. Dell Management Console helps reduce or eliminate manual processes so less time and money is spent keeping the lights on and more time can be spent on strategic uses of technology.

Energy Efficient Design
The PowerEdge R710 features Energy SmartTM technologies that are designed to reduce power consumption while increasing performance capacity. Energy efficient design features include efficient power supply units right-sized for system requirements, innovative system-level design efficiency, policy-driven power and thermal management and highly efficient standards-based Energy Smart components. All these elements are designed to increase energy efficiency across our latest core data center servers while delivering the performance your business requires.

Tests by Dell engineers have shown that the processors in the comparable HP DL380 can run 17% hotter than the PowerEdge R710 due to lower airflow, far exceeding Intel design specifications at any room temperature.

Short summary description DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W:
This short summary of the DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R710, 2.13 GHz, E5506, 4 GB, DDR3-SDRAM, 292 GB, Rack (2U)

Long summary description DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W:
This is an auto-generated long summary of DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W based on the first three specs of the first five spec groups.

DELL PowerEdge R710. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5506. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 292 GB, HDD size: 2.5". Ethernet LAN. Power supply: 570 W. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5506
Processor frequency *
2.13 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
76 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBF8
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Embedded options available
No
CPU multiplier (bus/core ratio)
16
Processor system type
DP
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
18x DIMM
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
192 GB
Storage
Maximum storage capacity *
12 TB
Total storage capacity *
292 GB
Number of HDDs installed
2
HDD capacity
146 GB
HDD size
2.5"
Number of HDDs supported
6
RAID support *
Yes
RAID levels
10
Hot-swap
Yes
Internal drive bays
6x 2.5"
Network
Networking features
Gigabit Ethernet
LAN controller
Broadcom BCM5709C
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
2
Design
Chassis type *
Rack (2U)
Software
Compatible operating systems *
Microsoft SQL Server 2008 R2, Windows Small Business Server 2008/Essential Business Server 2008/Server 2008 SP2, x86/x64 (x64 Hyper-VTM)/Server 2008 R2, x64 (Hyper-VTM v2)/HPC Server 2008 R2; SUSE Linux Enterprise Server; Red Hat Enterprise Linux; Sun Solaris.
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37096
Power
Number of power supply units
2
Power requirements
90 - 264 V
Redundant power supply (RPS) support *
No
Power supply *
570 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
443.1 mm
Depth
680.7 mm
Height
86.4 mm
Weight
26.1 kg
Other features
Non-operating relative humidity (non-condensing)
5 - 95%
Disk array controller
PERC H200
Dimensions (WxDxH)
443.1 x 680.7 x 86.4 mm
Mac compatibility
No
Graphics card
G200
Weight (imperial)
26.1 kg (57.5 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 01:29:00
Uk has collected 4 expert reviews for DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 570 W and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
zdnet.co.uk
Updated:
2014-09-13 01:29:00
Dell continues to chip away at HPs dominance of the industry-standard server market, and the 2U PowerEdge R710 is an excellent choice, although its internal storage capacity is limited.
Good Dell Lifecycle Controller, Four Gigabit Ethernet ports, Choice of power supply, Dell support services...
Bad Limited internal storage, Only four PCI Express slots...
Bottom line Dell continues to chip away at HPs dominance of the industry-standard server market, and the 2U PowerEdge R710 is an excellent choice, although its internal storage capacity is limited...
84%
alphr.com
Updated:
2014-09-13 01:29:00
When Dell launched its PowerEdge R610 rack server earlier this year, its superb build quality and features impressed enough to earn it a coveted Recommended award and a place on the PC Pro A List. Now, we turn our attention to the new PowerEdge R710, a...
Bottom line A classy 2U rack server offering a fine specification for the price, with a greatly improved management package and some unique server deployment features...
83%
itpro.co.uk
Updated:
2014-09-13 01:29:00
HP’s ProLiant DL380 G6 is the benchmark for 2U rack server design and the PowerEdge R710 comes very close in terms of features, quality and value. It’s well designed with an eye to virtualisation plus expansion options and it has the unique Lifecycle C...
83%
eweek.com
Updated:
2014-09-13 01:29:00
Network Security & HardwareREVIEW: Dell R710 PowerEdge Raises Server BarBy: Cameron Sturdevant2009-10-18Article Rating: / 5 There are 0 user comments on this Network Security & Hardware story.Rate This Article:Poor Best E-mail Print PDF VersionThe D...
0%
Country Distributor
United Kingdom 1 distributor(s)