location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerEdge R610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13668062
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:08:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5503 2 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 2 x 2
  • - 292 GB
  • - Rack (1U) 502 W
Warranty:
Long product name DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W :
The long product name of DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerEdge R610, Intel Xeon E5503 (4MB, 2 GHz, 4.80 GT/s), 2x 2GB RDIMMs (1333 MHz), 2x 146GB SAS 2.5" HDDs, H200 Raid, Matrox G200 (8 MB)
More>>>
DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W:
The official description of DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customer Inspired Design
Dell’s servers offer world class system and image commonality and customer inspired usability. The DellTM PowerEdgeTM R610 takes advantage of Dell’s system commonality; When IT managers learn one system, they have learned the logic required to manage Dell’s next generation servers. The logical layout of components and power supply placement enables a simple and straight forward installation and a simplified redeployment experience in the future.

In addition, Dell’s latest PowerEdge servers provide a graphical and interactive LCD for system health monitoring, alerting and control of basic management configuration right in the front of the server. Customers have an AC power meter and ambient temperature thermometer built into the server which they can monitor on this display without any software tools.

Virtualisation Ready
Virtualisation on Dell PowerEdge servers just got a performance boost. Featuring Intel® Xeon® 5500 series processors, embedded hypervisors and expanded memory and I/O, Dell’s servers offer better overall system performance regarding virtualisation and more virtual machines per server capacity than ever before. Dell provides a smart path to virtualisation, a path that is grounded in choice and defined by industry standards. Customers can choose their hypervisor from market leaders such as VMware® , Citrix® and Microsoft® , enabling virtualisation with a few clicks of a mouse.

Energy Tuned Technologies
Dell’s newest servers feature energy tuned technologies designed to reduce power consumption while increasing performance and capacity. Enhancements include efficient power supply units right-sized for system requirements, effective system-level design efficiency, policy-driven power and thermal management and highly efficient standards-based Energy Smart components. Dell's advanced thermal control is designed to deliver optimal performance at minimum system and fan power consumption resulting in our quietest mainstream 1U servers to date. These elements drive efficiency as a design standard while delivering the performance businesses require.

Simplified Infrastructure Management
Dell’s systems management solutions span from the desktop to the datacenter and from on-site self managed tools to the “cloud.” Dell can even fully manage your infrastructure through our innovative Software as a Service capabilities. Regardless of the complexity of your management requirements and your IT staff capabilities, Dell has a solution that can meet your needs – while helping to reduce the costs and complexity typically associated with infrastructure management.

Dell’s next generation of the Dell OpenManageTM suite of management tools offers efficient operations and standards-based commands designed to integrate with existing systems for effective control. OpenManage enables you to reduce tasks from hours and multiple steps to a single step and lays the framework for automated operations.

Additional features include a single console interface with the ability to add technology from other partners – as easily as a plug-in – for effective software and systems management. With the new OpenManage tools, Dell is delivering a simple, scalable, streamlined solution. These new tools give you the ability to configure and manage your systems, monitor and provide updates, manage your assets, migrate and backup your servers, protect your data, and provide help desk service.

Short summary description DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W:
This short summary of the DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R610, 2 GHz, E5503, 4 GB, DDR3-SDRAM, 292 GB, Rack (1U)

Long summary description DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W:
This is an auto-generated long summary of DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W based on the first three specs of the first five spec groups.

DELL PowerEdge R610. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5503. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 292 GB, HDD size: 2.5". Ethernet LAN. Power supply: 502 W. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5503
Processor frequency *
2 GHz
Processor cores
2
Processor cache
4 MB
Motherboard chipset
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
76 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBKD
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Embedded options available
No
CPU multiplier (bus/core ratio)
15
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12x DIMM
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
192 GB
Storage
Maximum storage capacity *
3.6 TB
Total storage capacity *
292 GB
Number of HDDs installed
2
HDD capacity
146 GB
HDD size
2.5"
RAID support *
Yes
RAID levels
10
Hot-swap
No
Internal drive bays
6x 2.5"
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
4
VGA (D-Sub) ports quantity
2
Ports & interfaces
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
2
Design
Chassis type *
Rack (1U)
Performance
Noise level
35 dB
Software
Compatible operating systems *
Microsoft SQL Server 2008 R2, Windows Small Business Server 2008/Essential Business Server 2008/Server 2008 SP2, x86/x64/Server 2008 R2 x64/HPC Server 2008; SUSE Linux Enterprise Server; Red Hat Enterprise Linux; Sun Solaris.
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37094
Power
Number of power supply units
2
Redundant power supply (RPS) support *
No
Power supply *
502 W
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
480 mm
Depth
770 mm
Height
40 mm
Weight
17.7 kg
Other features
Disk array controller
PERC H200
Dimensions (WxDxH)
480 x 770 x 40 mm
Mac compatibility
No
Graphics card
G200eW
Weight (imperial)
17.7 kg (39 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 01:29:08
Uk has collected 5 expert reviews for DELL PowerEdge R610 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 502 W and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
itreviews.com
Updated:
2014-09-13 01:29:08
The 1U member of Dells 11th generation PowerEdge server family is small but beautifully formed, with sockets for two Xeon 5500 (Nehalem) processors and up to 48GB of RAM. The new Dell Lifecycle controller is another key feature along with built-in re...
0%
trustedreviews.com
Updated:
2014-09-13 01:29:08
Since Intel's launch of its latest Xeon 5500 Series processors at the end of March all the main server vendors have gone into overdrive to get this technology to market. In a surprise move that beat HP and IBM to the punch, Dell was one of the first out o...
90%
alphr.com
Updated:
2014-09-13 01:29:08
Dell's latest PowerEdge servers may come equipped with Intel's new 5500 Series "Nehalem" processors, but there's a lot more on the table. They have a firm focus on virtualisation, reduced power requirements and cooling and, of course, value. The PowerE...
Bottom line With a wealth of new features and improvements, the PowerEdge R610 is the best 1U rack server we've seen...
83%
itpro.co.uk
Updated:
2014-09-13 01:29:08
Dell’s eleventh generation PowerEdge servers raise the bar for rack server design - the new R610 simply oozes class. It delivers Intel’s new 5500 Series processors in an extremely well designed chassis that’s easy on the power supply, incredibly quiet...
100%
Country Distributor
United Kingdom 1 distributor(s)