location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerEdge R510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13668053
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:08:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5507 2.26 GHz
  • - 3 GB 1333 MHz DDR3-SDRAM 3 x 1
  • - 292 GB
  • - Rack (2U) 750 W
Warranty:
Long product name DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W :
The long product name of DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerEdge R510, Intel Xeon E5507 (4MB, 2.26 GHz, 4.80 GT/s), 3x 1GB RDIMMs (1333 MHz), 2x 146GB SAS 2.5" HDDs, H700 Raid
More>>>
DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W:
The official description of DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Right Sized, Flexible Technology & Business Value
The R510 can serve the needs of small and medium businesses or corporate environments by providing an excellent platform for core business applications such as Microsoft® SQL Server® and Microsoft® Exchange.

The R510 includes a number of features designed to meet the needs of many IT environments:
- Advanced systems management capabilities
- Short and dense 24" (61 cm) chassis
- High availability and redundancy features
- Cost-effective RAID option
- Large amounts of internal storage capacity
Dell aims to add value to your business by including the features you need for your unique IT environment. Our goal is to deliver value through tailored solutions based on industry standards, as well as purposeful, innovative design.

Purposeful Design
The PowerEdge R510 follows the 11th Generation PowerEdge portfolio behavioral specifications and features the same system design commonality and reliability true to the entire portfolio. All 11th Generation servers are built with user ease in mind.

- We put all external ports, power supplies and LED lights in the same location for familiar user experience, as well as, easy installation and deployment.
- In addition, the R510 is also available with different chassis options. Customers can choose from 4, 8 or 12 hard drive chassis. These different configurations allow you to choose the design and feature set that is most appropriate for your needs.
- Robust-metal hard-drive carriers and organized cabling are designed to improve component access and airflow across the server.
- The 4 hard drive chassis is more affordable, featuring LED diagnostic lights, a cabled power supply and cabled hard drives. The larger capacity 12 hard drive chassis offers hot-swappable hard drives and redundant power. The 8 hard drive chassis offers an interactive LCD display that aids in set-up, location and diagnosis of the server.
- Purposeful design of PowerEdge R510's also provides quiet acoustics and an interactive LCD screen or LED light display (depending on chassis selected) positioned on the front of the server for ease of monitoring.
- These different configurations allow you to choose the design and feature set that is most appropriate for your IT environment.

Energy Optimised Technology

Included in the R510 are low-flow fans, designed to spin faster in accordance with server workload demands and help reduce unnecessary noise when possible.
The logical layout of internal components aid air flow direction, helping to keep the server cool.
The R510 also can be configured to include features such as power capping, power inventory and power budgeting to aid in the management of power within your environment.

Simplified Systems Management
The Lifecycle Controller is the engine for advanced embedded management that is delivered as part of the optional iDRAC Express or iDRAC Enterprise in the PowerEdge R510. The Lifecycle Controller helps to deliver faster server deployment and update capabilities from a bare-metal pre-operating system(OS) environment.

- The Lifecycle Controller is a chip that is integrated on the server. It helps to simplify administrator tasks by performing a complete set of provisioning functions such as system deployment, system updates, hardware configuration and diagnostics from a single intuitive interface called Unified Server Configurator (USC) in a pre-OS environment. This eliminates the need to use and maintain multiple pieces of disparate CD/DVD media.
- Also part of Dell's systems management portfolio is the Dell Management Console, part of Open ManageTM , which is included with every Dell server and provides IT managers with a single console view of their entire IT infrastructure.

Short summary description DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W:
This short summary of the DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R510, 2.26 GHz, E5507, 3 GB, DDR3-SDRAM, 292 GB, Rack (2U)

Long summary description DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge R510. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5507. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 1 GB. Total storage capacity: 292 GB, HDD size: 2.5". Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5507
Processor frequency *
2.26 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
Intel® 5500
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
76 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor code
SLBKC
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Embedded options available
No
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
3 GB
Internal memory type *
DDR3-SDRAM
Memory slots
8x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
3 x 1 GB
Maximum internal memory *
128 GB
Storage
Maximum storage capacity *
16 TB
Total storage capacity *
292 GB
Number of HDDs installed
2
HDD capacity
146 GB
HDD size
2.5"
Number of HDDs supported
8
RAID support *
Yes
RAID levels
5, 5+1, 10, 50, 60
Hot-swap
Yes
Optical drive type *
No
Graphics
Maximum graphics card memory
8 MB
Network
Network ready
Yes
Networking features
Gigabit Ethernet
LAN controller
Broadcom BCM5716
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Ports & interfaces
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
3
PCI Express x8 slots
1
Design
Chassis type *
Rack (2U)
Performance
Noise level
42 dB
Software
Compatible operating systems *
Microsoft SQL Server 2008 R2, Windows Small Business Server 2008/Essential Business Server 2008/Server 2008 SP2/R2, x86/x64/HPC Server 2008 R2; Novell SUSE; Red Hat Enterprise Linux.
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37100
Power
Number of power supply units
1
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Weight & dimensions
Width
436.6 mm
Depth
609.6 mm
Height
86.4 mm
Other features
Disk array controller
PERC H700
Dimensions (WxDxH)
436.6 x 609.6 x 86.4 mm
Mac compatibility
No
Graphics card
G200eW
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 01:28:54
Uk has collected 3 expert reviews for DELL PowerEdge R510 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5507 2.26 GHz 3 GB DDR3-SDRAM 750 W and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
v3.co.uk
Updated:
2014-09-13 01:28:51
A recent addition to Dell's ever-expanding family of Nehalem (Intel Xeon 5500) servers, the rack mount PowerEdge R510 appears similar at first glance to others in the range. On closer inspection, however, we found a lot to make this flexible mid-range...
Good Two-socket server for dual-core and quad-core Xeon 5500 processors; up to 64GB RAM; compact chassis; up to 12 drive bays; low fan noise; Dell Lifecycle Controller...
Bad Fans can't be hot-swapped; only eight Dimm slots...
Bottom line Dell's PowerEdge R510 server is a good choice for small to medium-sized companies looking to take advantage of the latest Intel Xeon 5500 processor technology that is already popular in the corporate sector, without breaking the bank. It isn't as...
80%
alphr.com
Updated:
2014-09-13 01:28:51
Dell has spotted a gap in the rack server market and intends to fill it with its latest PowerEdge R510. Many small businesses need plenty of storage in their racks, but few can afford to invest in costly Fibre Channel SANs. Storage servers come into th...
Bottom line A compact 2U storage server with plenty of expansion potential, good remote management and more capacity options in the pipeline...
83%
itpro.co.uk
Updated:
2014-09-13 01:28:53
The new PowerEdge R510 is an interesting alternative to standard rack mount storage servers and its compact 24in deep chassis doesn’t compromise on features. It offers plenty of remote management options and low power consumption, although if you want...
83%
Country Distributor
United Kingdom 1 distributor(s)