location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerEdge R410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13668052
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:10:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5620 2.4 GHz
  • - 6 GB 1333 MHz DDR3-SDRAM 3 x 2
  • - 292 GB DVD-RW
  • - Rack (1U) 480 W
Warranty: 3 years
Long product name DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W :
The long product name of DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerEdge R410, 1U, Intel Xeon E5620 (2.4 GHz), 3x 2GB RDIMMs 1333 MHz, 2x 146GB SAS 2.5" HDDs, H200 Raid, 16x DVD+/-RW
More>>>
DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W:
The official description of DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Purposeful, Customer Inspired Design
The Dell PowerEdge R410 takes advantage of Dell’s outstanding system commonality and reliability. Quick release rack latching and purposeful placement of interface ports enable easy installation. Robust, metal hard drive carriers and an all steel control arm are designed to increase structural integrity.

The Dell PowerEdge R410 is designed with an optimum chassis depth of 24" (61 cm) for space-constrained data centres and for ease of deployment.

The purposeful design of the Dell PowerEdge R410 provides channeled internal cabling for efficient airflow and easy maintenance. An LCD screen positioned by the front of the bezel provides aisle level access to monitor and maintain.

Advanced Processing Power, Memory and I/O
The Dell PowerEdge R410 offers the robust performance of Intel® Xeon® 5500 and 5600 series processors as well as the availability of up to four four 3.5" (9 cm) (or optional 2.5" (6 cm)) hard drives.

New DDR3 memory offers higher bandwidth and lower power consumption than previous FBD or DDR2 technologies. Increased memory slots allows you to use smaller, less expensive DIMMs to meet computing needs and balance cost.

A True x16, Gen2 PCIe slot enhances the I/O of this compact, quite and flexible rack server.

Simplified Systems Management
The new generation of the Dell OpenManageTM suite of tools offers efficient operations and standards-based commands to integrate with existing systems for effective control.

OpenManage reduces tasks from multiple steps to a single step and lays the framework for automated operations. Features include a single console interface with the ability to plug in technology from other partners for effective software and systems management.

Designed for Increased Energy Efficiency and Management
The Dell PowerEdge R410 features Energy SmartTM technologies that reduce power consumption while increasing performance capacity.

The Dell PowerEdge R410 includes efficient power supply units right-sized for system requirements, innovative system-level design efficiency, policy-driven power and thermal management and highly efficient, standards-based Energy Smart components. All of these elements are designed to increase energy efficiency across our latest core data centre servers while delivering the performance your business requires.

Short summary description DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W:
This short summary of the DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R410, 2.4 GHz, E5620, 6 GB, DDR3-SDRAM, 292 GB, Rack (1U)

Long summary description DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W:
This is an auto-generated long summary of DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W based on the first three specs of the first five spec groups.

DELL PowerEdge R410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Total storage capacity: 292 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 480 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5620
Processor frequency *
2.4 GHz
Processor boost frequency
2.66 GHz
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel® 5500
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
32 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Westmere EP
Tcase
77.6 °C
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3 800/1066
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV4
Physical Address Extension (PAE)
40 bit
Embedded options available
Yes
CPU multiplier (bus/core ratio)
18
Processor series
Intel Xeon 5600 Series
Conflict-Free processor
No
Memory
Internal memory *
6 GB
Internal memory type *
DDR3-SDRAM
Memory slots
16x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
3 x 2 GB
Maximum internal memory *
128 GB
Storage
Maximum storage capacity *
8 TB
Total storage capacity *
292 GB
Number of HDDs installed
2
HDD capacity
146 GB
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
Hot-swap
No
Optical drive type *
DVD-RW
Internal drive bays
4
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Gigabit Ethernet
LAN controller
Broadcom BCM5716
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Ports & interfaces
USB 2.0 ports quantity
4
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Rack (1U)
Software
Compatible operating systems *
Microsoft SQL Server 2008 R2, Windows Small Business Server 2008/Essential Business Server 2008/Server 2008 SP2, x86/x64 (x64 Hyper-VTM)/Server 2008 R2, x64 (Hyper-VTM v2)/HPC Server 2008; SUSE Linux Enterprise Server; Red Hat Enterprise Linux.
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
47925
Power
Number of power supply units
1
Power requirements
100 - 240 V
Redundant power supply (RPS) support *
Yes
Power supply *
480 W
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
434 mm
Depth
43 mm
Height
627.1 mm
Other features
Disk array controller
PERC H200
Dimensions (WxDxH)
434 x 627.1 x 43 mm
Mac compatibility
No
Dimensions (W x D x H) (imperial)
434.1 x 627.1 x 42.9 mm (17.1 x 24.7 x 1.69")
Graphics card
G200eW
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 01:29:09
Uk has collected 3 expert reviews for DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 480 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2014-09-13 01:29:09
Dell has followed the traditional HPC blueprint to the letter, cramming maximum computing power inside the tiny chassis that houses the PowerEdge R410. Shorter than most, it can still take two quad-core Nehalem processors and up to 64GB of DDR-3 RAM...
0%
alphr.com
Updated:
2014-09-13 01:29:09
Dell's 11th generation of rack servers has delivered some innovative designs, with its PowerEdge R610 taking a well-deserved place on the PC Pro A List. The R610 is Dell's flagship 1U rack server, and in this review we move the focus to its new entry-l...
Bottom line A well-designed rack server offering good storage options, a low power draw and plenty of monitoring tools...
67%
v3.co.uk
Updated:
2014-09-13 01:29:09
Dell's new rack-mount PowerEdge R410 server can take two of Intel's powerful quad-core Xeon 5500 (45nm Nehalem) processors, like the R610 and R710 models before it, but there the resemblance ends. While the R610/710 are general purpose servers, the R41...
Good Small chassis; choice of dual Xeon 5500 processors; up to 64GB RAM; Dell Lifecycle Controller included...
Bad Limited expansion; hot swap disks require different chassis...
Bottom line Dell has pulled off a delicate balancing act with the PowerEdge R410, cramming enough into the compact chassis to make a powerful HPC server while leaving out many of the non-essential enterprise frills to keep prices down. Expansion is limited, and h...
80%
Country Distributor
United Kingdom 1 distributor(s)