location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerEdge R310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13668043
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3000 Sequence X3430 2.4 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 2 x 2
  • - 1 TB DVD-RW
  • - Rack (1U) 350 W
Warranty:
Long product name DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W :
The long product name of DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerEdge R310, Intel Xeon X3430 (2.4 GHz), 4GB DDR3, 2x 500GB HDD, Matrox G200eW
More>>>
DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W:
The official description of DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to Set Up
An ideal rack for small businesses and space-constrained environments, the Dell PowerEdge R310 features a compact chassis, advanced systems-management capabilities and an optional interactive LCD to help simplify setup and maintenance.

Easy to Manage
The Dell PowerEdge R310 lets you focus on running your business. The optional advanced embedded management engine, the optional Lifecycle Controller, automates common management tasks and enables zero-media, low-touch deployment that is efficient, secure, and user-friendly.
- The optional Dell Lifecycle Controller is integrated on the server and can simplify administrator tasks by performing a complete set of provisioning functions such as system deployment, system updates, hardware configuration and diagnostics from a single intuitive interface called Unified Server Configurator in a pre-OS environment. This eliminates the need to use and maintain multiple pieces of disparate CD/DVD media.
- With Dell Lifecycle Controller server deployment automation, the R310 is up and running fast. Also part of the Dell OpenManage portfolio is the Dell Management Console, which is included with every Dell server and provides IT administrators with a consolidated console view of their IT infrastructure.

Business Value

You are serious about your business and you need a server that can handle serious business. The PowerEdge R310 rack server has the right balance of performance, enterprise-class features and business value to meet the needs of small to midsized businesses and branch offices alike.
- The PowerEdge R310 has price/performance that includes options for full redundancy in power supplies and hot-swap hard drives.
- The processor options and memory configurations are balanced to run typical business applications such as Windows® Small Business Server, Business Center Essentials, SQL Workgroup/Standard, Oracle® 11g Standard, VMware® , Active Directory® , SharePoint® , and file/print.
- Keep your data safe with multiple RAID options and up to four 2.5" (6 cm) or 3.5" (9 cm) hard drives.

Customer-Inspired Design

By listening to and focusing on the details, we have delivered on our customers’ inspiration: simplicity of operations married with innovative design features. We see the Dell design as a revolution of system commonality and customer-inspired usability.
- All external ports, power supplies and LED lights/LCD screens are in the same location for familiar user experience as well as easy installation and deployment.
- Robust, metal hard drive carriers and organized cabling are designed to improve component access and airflow across the server
- The PowerEdge R310 streamlined design also provides quiet acoustics and an optional interactive LCD screen positioned on the front of the server for ease of monitoring.

Short summary description DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W:
This short summary of the DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R310, 2.4 GHz, X3430, 4 GB, DDR3-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W:
This is an auto-generated long summary of DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W based on the first three specs of the first five spec groups.

DELL PowerEdge R310. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.4 GHz, Processor model: X3430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 1 TB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
X3430
Processor frequency *
2.4 GHz
Processor boost frequency
2.8 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 3420
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Processor socket
LGA 1156 (Socket H)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
DMI
Processor codename
Lynnfield
Tcase
72.7 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 4x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLJ
Physical Address Extension (PAE)
36 bit
Embedded options available
Yes
Number of Processing Die Transistors
774 M
CPU multiplier (bus/core ratio)
18
Processing Die size
296 mm²
Processor series
Intel Xeon 3400 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
6x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
32 GB
Storage
Maximum storage capacity *
8 TB
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD size
3.5"
Hot-swap
Yes
Optical drive type *
DVD-RW
Internal drive bays
4
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Gigabit Ethernet
LAN controller
Broadcom BCM5716
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
1
PCI Express x16 slots
1
PCI Express slots version
2.0
Design
Chassis type *
Rack (1U)
Software
Compatible operating systems *
Microsoft SQL Server 2008 R2/Windows Small Business Server 2008/Essential Business Server 2008/Server 2008 SP2/R2, x86/x64; Novell; Red Hat Linux; Solaris10 x86-64.
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42927
Power
Number of power supply units
1
Redundant power supply (RPS) support *
Yes
Power supply *
350 W
Weight & dimensions
Width
434 mm
Depth
610 mm
Height
42.4 mm
Features
Images Type Map
Other features
Dimensions (WxDxH)
434 x 610 x 42.4 mm
Mac compatibility
No
Graphics card
G200eW
Reboot protection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 01:29:08
Uk has collected 4 expert reviews for DELL PowerEdge R310 server 1 TB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2014-09-13 01:29:08
In 2010 Dell was kept busy revamping its family of PowerEdge servers to take advantage of Intel's latest Xeon processors. The result, in the main, was big and highly scalable products, mostly aimed at the large enterprise market. By contrast the PowerE...
Good Quadcore processor, Up to 32GB ECC memory, Wellbuilt, Redundant power option, Dual Gigabit Ethernet controllers, Dell management features...
Bad Single socket, RAM expansion beyond 16GB can be expensive...
Bottom line Built to a price, Dell's PowerEdge R310 is limited in terms of scalability, but can be configured to handle a wide range small business and departmental server workloads without breaking the bank.…...
82%
v3.co.uk
Updated:
2014-09-13 01:29:08
Over the past year, Dell has launched a number of highly scalable multi-socket servers offering staggering levels of performance and capacity for those able to afford it.When it comes to small businesses, however, these servers can be over-powered and...
Good Low starting price; choice of quad-core Xeon processors; redundant power supplies; dual Gigabit interfaces...
Bad Single processor socket; 32GB memory ceiling...
Bottom line Despite having just one processor socket, six memory slots and four drive bays, the 1U PowerEdge R310 is a robust rack-mount platform that can be equipped to handle diverse workloads either as a small business or departmental server. Buyers will inevi...
80%
itreviews.com
Updated:
2014-09-13 01:29:08
With a starting price of just under £700, Dell's new PowerEdge R310 is a remarkably affordable server, well within the scope of most small business buyers. With a single processor, 32GB of memory and just four internal disks, it's not the biggest or f...
Bottom line Although limited to just one processor, 32GB of RAM and four internal hard disks, the Dell PowerEdge R310 is, nevertheless, a capable small business server that can be configured to cope with a wide range of applications. The processor can be chosen fr...
0%
alphr.com
Updated:
2014-09-13 01:29:08
Dell's latest entry-level rack server claims to offer a good mix of features, value and performance, and in this exclusive review we see whether the PowerEdge R310 delivers on these promises. It targets small businesses and remote offices that are shor...
Bottom line Build quality could be better, but the R310 offers a well-specified entry-level server package at a reasonable price...
67%
Country Distributor
United Kingdom 1 distributor(s)