location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latitude E4310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13639761
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i5 i5-540M 2.53 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD-RW
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 5 h 65 W
  • - Windows 7 Professional
Warranty: 3 years
Long product name DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver :
The long product name of DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latitude E4310, Intel Core i5-540M (2.53 GHz), 13.3", 4GB RAM, 320 GB SATA HDD, Intel HD Graphics, DVD-RW, Bluetooth, Windows 7 Professional
More>>>
DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver:
The official description of DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dependable Design

Dell Latitude E-Family laptops unite dependable, long-lasting design with professional style.
- Lasting Durability: All Latitude E-Family laptops-from everyday ultraportables to the ruggedized ATG and XFR-undergo rigorous durability testing, as well as accelerated life testing that simulates real-world usage. The result: business laptops that are designed to go the distance.
- Strength & Sophistication: A durable Dell Tri-Metal™ case radiates confidence in your choice of colours (available on select models). Reinforced hinges and rugged system latches add durability against the rigors of everyday use.
- Slim, Reinforced Displays: Advanced LED technology enables Latitude E-Family laptops to have thinner widescreen displays while remaining exceptionally durable under everyday use.
- Critical Data Protection: A fast-response free-fall-sensor on the motherboard , along with a Dell StrikeZone™ shock absorber, can protect your data against system drops-even if the laptop is turned off. Optional solid-state drives allow for fast, reliable data storage.

Intelligent Productivity

Whether in the office or around the globe, Latitude E-Family laptops can simplify productivity for mobile collaboration.
- Easy Global Collaboration: The latest wireless options let you connect with colleagues from virtually anywhere. A light-sensitive webcam and noise-reducing, speech-enhancing microphone can be paired with speakers for an optimal videoconferencing experience.
- Longer Battery Life: Choose a 3-year warrantied long-life battery option, or select standard high-capacity batteries paired with Dell ExpressCharge™ technology, which allows for an 80% recharge in about an hour.
- Smart Controls: An intuitive, gesture-enabled touchpad and vibrant backlit keyboard option let you work smartly-and comfortably-in virtually any situation.
- Power to Do More: With Intel® Core™ i5 processor options, along with next-generation discrete graphics on select E-Family models, you can have a performance boost to stay on top of business.
- Always ON™ Capability: Use Dell's Latitude ON™ technology to access your e-mail, calendar and contacts without needing to boot up, and enjoy the added benefit of idle battery life that can extend for days, not just hours, on select platforms.

Business-Class Control
With their emphasis on stability, inter-compatibility, global support and business-class control, Latitude E-Family laptops can help save IT time and money within your organization.

- Family-Level Compatibility: The Latitude E-Family is designed for compatibility-so, whether you're working from home or from headquarters, you can effortlessly dock, swap out batteries or share AC adapters with other E-Family users.
- Globally Standard Platforms: IT can globally standardize select E-Family laptop configurations for an extended, guaranteed time, making it easy to manage systems, resolve issues and order replacement parts.
- Long-Life Stability: A 15-month targeted lifecycle, managed product transitions, and targeted 5-year docking and peripheral commonality make it easy to maintain a consistent work environment while planning for future deployments. Additional service and support options can further extend the product lifecycle.
- Advanced Security & Systems Management: All Latitude E-Family laptops include features designed to simplify data protection, asset monitoring and remote management while allowing for immediate IT response to business threats.

Global Service & Support

Latitude E-Family laptops feature a range of customizable, globally focused service and support options.
- Advanced Security & Systems Management: 3-Year International Service (with purchase of Next Business Day Onsite Service after Remote Diagnosis): Available in selected regions.
- Dell ProSupport for IT: Get tech-to-tech support for IT professionals and the ability to fast-track dispatch parts and labor, bypassing basic troubleshooting (certification required).
- Easy Transition & Deployment: Dell Migration Services, with automated processes, can help reduce the manual labor associated with configuration and deployment.

Short summary description DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver:
This short summary of the DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E4310, Intel® Core™ i5, 2.53 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver:
This is an auto-generated long summary of DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

DELL Latitude E4310. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.54 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-540M
Processor cores
2
Processor threads
4
Processor boost frequency
3.07 GHz
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® QS57 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43544
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
323 mm
Depth
215 mm
Height (front)
2.65 cm
Height (rear)
3.06 cm
Weight *
1.54 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:32:17
Uk has collected 20 expert reviews for DELL Latitude E4310 Intel® Core™ i5 i5-540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2014-11-16 01:34:54
It's a sad reality that little in the laptop world can match the likes of Apple's ultra-thin MacBook Air when it comes to that metal-clad look and feel. Some of the few alternatives are Dell's Adamo and Adamo XPS , but with prices starting at £1,000, neit...
Bottom line Intel's Core 2 Duo architecture, which is still the only option for the Dell Latitude 13, is getting on a bit and it shows – especially when compared with the processing power of currently available, similarly-priced laptops such as the HP ProBook 5320m‘s...
50%
techadvisor.co.uk
Updated:
2014-11-16 01:34:54
The Dell Latitude 13 is a low-power business laptop that, at just 20mm thick and 1.6kg weight, encroaches on ultraportable laptop territory. Dell pegs the Latitude 13 as an ultrathin business laptop. We think its understated slimline looks will in fa...
Bottom line More performance and features can be found for the same money elsewhere. It's far from being a speed demon, but it's quick enough for regular admin work. The Dell Latitude 13 stands out more for its slim profile, low weight yet still sturdy build. And...
70%
zdnet.co.uk
Updated:
2014-11-16 01:34:54
With the 2009 introduction of the Adamo, Dell signalled that it wanted to claim some of the reputation for mechanical design that Sony, Apple and even LG had made their own. The Latitude 13 is one result — a very thin 13in. notebook that uses brushed m...
Good Slim and goodlooking, Very portable, Keyboard is pleasant to use, Simple design means less to go wrong...
Bad No removable battery, No docking station connector, Only two USB ports, Slow CPU and graphics, Battery needs shepherding, Screen has limited viewing angle...
Bottom line In its entry-level configuration, the Latitude 13 is underpowered for anything more than basic enterprise tasks. Perversely, this may recommend it to IT departments, who discourage users trying to play games, watch videos or load software from the inte...
75%
notebookcheck.net
Updated:
2014-05-24 01:32:17
Only few modifications have been made on the E4310. Thus, the basic qualities of its predecessor, Latitude E4300 , are quickly rediscovered. The configuration includes a fast Intel Core i5 processo r and installed Intel GMA HD graphics , numerous communic...
Good Solid case and plain design, High-end manufacturing and materials, Comprehensive security and communication features, Pleasant keyboard with optional light, Screen's outdoor aptness, Hardware's good performance rates (office), Presence of WWAN antenna wir...
Bad Poor connectivity, Display brightness, screen stability and color spectrum coverage, Poor battery life with 3 cell battery, Sub-optimal emissions (temperatures)...
Bottom line An evident performance increase in comparison to the predecessor, Dell Latitude E4300 with ULV processor, results from the utilized Intel Core i5-560M from Intel's 2010 Arrandale range including the incorporated graphics. A hardware refresh with Intel's n...
82%
notebookcheck.net
Updated:
2014-05-24 01:32:17
By: J. Simon Leitner, 07/22/2010 Any manufacturer that wants to be a true business retailer, has to be able to offer high-quality notebooks in all the current formats. Of increasingly importance is the 13 inch form factor, which is becoming more popula...
Bottom line In terms of the performance the Latitude E4310 makes most other ULV-sub notebooks look antiquated. For this it is however necessary to be a bit more accommodating when it comes to the weight (approx. 1.5 Kg with 3-cell battery) and battery life.The case i...
0%
pcworld.com_techhive.com
Updated:
2014-11-16 01:34:54
The Dell Latitude 13 ultraportable laptop inspires technolust when you first pick it up. It's sleek, it has a great keyboard, and it weighs less than 3.5 pounds without the power brick. The LED-backlit display looks pretty good for most desktop chores...
Good Great keyboard for getting work done, Thin and light, with a sleek appearance...
Bad Could use more USB ports, Battery life severely limited...
Bottom line Dell's Latitude 13 is an elegant-looking ultraportable with a great keyboard, but limited expandability and poor battery life are significant drawbacks...
60%
computershopper.com
Updated:
2014-11-16 01:34:54
We’re finding ourselves in a love-hate relationship with the Dell Latitude 13, an ultra-slim ultraportable for the business masses. We love its thin, all-metal chassis (adapted from Dell's high-end Adamo model) and the fact that it's less...
Good Very thin, light, Excellent keyboard, Useful Dell software and IT support, Mobile-broadband option...
Bad Short battery life, Slow performance, No docking connector, Battery not user-replaceable, No optical drive, No dedicated media keys...
Bottom line This lightweight, thin companion is for business users who need basic performance and lots of security. Battery life and performance miss the mark, however...
67%
pcmag.com
Updated:
2014-11-16 01:34:54
The Dell Latitude 13 ($860 direct) is like the Apple MacBook Air ($1,799 direct, 3 stars) of business laptops. It's for professionals who have exquisite taste in craftsmanship and value extreme portability, though clearly it's not for those who seek pr...
Good Exquisitely thin. Sturdy. Fantastic keyboard and mouse buttons. Fairly priced. Fast hard drive. SSD available. Better-than-expected feature set.
Bad Small battery yielded paltry battery life. Battery is non-removable. Performance hampered by a low-powered, aging processor. No HDMI or DisplayPort.
Bottom line The Dell Latitude 13 is for professionals who have a keen taste for design and below-average standards for battery life and performance...
70%
techworld.com
Updated:
2014-11-16 01:34:54
Dell pegs the Latitude 13 as an ultrathin business laptop. We think its understated slimline looks will in fact appeal to anyone looking for a well-made near-ultraportable weighing under 1.6kg. This Dell Latitude 13 notebook may dwell in the business...
Bottom line More performance and features can be found for the same money elsewhere. It's far from being a speed demon, but it's quick enough for regular admin work. The Dell Latitude 13 stands out more for its slim profile, low weight yet still sturdy build...
0%
Country Distributor
United Kingdom 1 distributor(s)