location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vostro 3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13619953
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i3 i3-350M 2.26 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz 2 x 1 GB
  • - 250 GB DVD Super Multi DL
  • - Intel HD Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 65 W
  • - Windows 7 Home Premium
Warranty: 1 year
Long product name DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver :
The long product name of DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vostro 3500, Intel Core i3-350M (2.26 GHz), 15.6" HD LED (1366 x 768), 2 GB DDR3, 250 GB SATA HDD, Intel GMA HD, DVD-RW, Bluetooth, HDMI, Windows 7 Home Premium
More>>>
DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver:
The official description of DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vostro: Built for Small Business

The first family of Dell computers designed specifically for small business, DellTM VostroTM gives you the flexibility to choose exactly the PC you need—without the added costs you don’t. Because when it comes to finding the right small-business computer, "full-featured" and "affordable" should never be mutually exclusive.

Big-Business Features for Small-Business Budgets

Don’t sacrifice the features you crave just to stay under budget. With the Vostro 3500, you get design, performance and productivity choices normally reserved for big-business laptops—at a price that’s right for small business.
- Design that Commands Attention: As strong as it is sophisticated, the aluminum case on all new Vostro laptops radiates professionalism in your choice of 3 elegant colors.
- Ready to Do More: Enjoy powerful productivity on the go with up to Intel® CoreTM i5 mobile processors, Windows® 7 and up to 6GB1 offered, 8 GB supported1 of DDR3 memory2.
- Control at your fingertips: Get faster, more intuitive control over everything from your desktop to your business applications when you pair the optional multi-touch screen with selected editions of Windows ® 7.
- Long-Life Battery: No power outlet? No problem. Choose an optional 9-cell battery to enjoy extended battery life.
- Connected to Your Business: The latest wireless options let you work from virtually anywhere.3 Use the built-in webcam and microphone with your favorite communication software for a full videoconferencing solution.

Support that Stands Behind You

Running a small business is challenging enough without having to be your own IT department. With a range of customised support options behind every Vostro laptop we sell, Dell has the resources to keep your business moving.
- Support that Understands Small Business: Stop paying for per-incident help-desk issues. Choose Dell ProSupport for End Users4 to get specialized, 24/7 tech support that understands small business—all for one low, upfront price.
- Coverage Now & Later: Extend your basic limited hardware warranty5 up to 3 years, and choose Accidental Damage Protection6 for protection against drops, surges and other unexpected damages not covered under your Limited Hardware Warranty.5
- Time-Saving, Expert Installation: From help with office network connections to On-Site System Setup, Dell installation services can help get you up and running quickly so you can stay focused on your business.

The Security Small Business Needs
Dell understands that data security isn’t just a big-business problem. We’ve designed the Vostro 3500 with a range of options to help keep your small business protected every day.

- Proven Data Protection from Dell: Accidents happen, but that doesn’t mean you can’t plan for them. Choose Dell DataSafe® Online Backup for a full-service 24/7 data backup and recovery solution—no extra hardware or IT staff required.
- Fingerprint Reader for Added Security: Your data is the backbone of your business. Keep it protected against thieves and competitors by choosing an optional fingerprint reader for multi-factor authentication.
- Damage Protection Right Out of the Box: A standard free-fall-sensor hard drive and Strike ZoneTM shock absorber to help protect your data against system drops—even if your laptop is off at the time.

Short summary description DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver:
This short summary of the DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3500, Intel® Core™ i3, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

DELL Vostro 3500. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.4 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-350M
Processor cores
2
Processor threads
4
Processor frequency *
2.26 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDIO, xD
Graphics
Discrete graphics card model *
Intel HD
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Number of built-in speakers
2
Speaker power
2 W
Optical drive
DVD-RW read speed
8x
DVD-RW write speed
8x
DVD+RW read speed
8x
DVD+RW write speed
8x
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM57 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBPL
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43529
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
250 mm
Height (front)
2.29 cm
Height (rear)
3.19 cm
Weight *
2.4 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Power supply type
AC
Power requirements
100 - 240 V
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:37:46
Uk has collected 16 expert reviews for DELL Vostro 3500 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Home Premium Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
v3.co.uk
Updated:
2014-05-24 01:37:46
Dell's Vostro range of laptops is aimed at smaller businesses, and intended to be a cost-effective choice without necessarily compromising on features or performance.The Vostro 3500, announced in March, is the middle model of the new 2010 Vostro laptop...
Good Good performance; good keyboard; relatively low cost...
Bad Windows 7 Home Premium; relatively low battery life, Rating:...
Bottom line Dell's Vostro 3500 does exactly what it says on the tin. The laptop is a value-for-money mid-range system for small business customers. Although it has few frills, this Vostro meets all a customer's basic requirements, and looks a bit more stylish tha...
60%
techradar.com
Updated:
2014-05-24 01:37:46
Dell's Vostro range is designed for use by small and medium businesses, but has previously been flawed by a lack of a clear brand identity. The Vostro 3500 effortlessly resolves this with the addition of a striking new design and Intel's latest Core te...
Good Good office performance, Connectivity, Screen, Build quality...
Bad Integrated graphics...
80%
whatlaptop.techradar.com
Updated:
2014-05-24 01:37:46
Dell's Vostro range is designed for use by small and medium businesses (SMB), but has previously been flawed by a lack of a clear and strong brand identity. The Vostro 3500 (£504 inc. VAT) effortlessly resolves this, with the addition of a striking ne...
0%
notebookcheck.net
Updated:
2014-05-24 01:37:46
The Vostro 3500 has Intel's latest hardware and Nvidia's GeForce G310M graphic card in a new aluminum case, as well as a few improvements in the configuration to offer in this review. As usual, Dell also offers numerous options besides that.Dell addre...
Good Good application performance, Matt display with a good brightness, Connectivity including eSATA and HDMI, Comprehensive communication configuration...
Bad Unfavorable interface placement for lefties, No separate docking port (USB solution only)...
Bottom line The Vostro 3500 isn't only a delight because of its elegant design. The case, in which aluminum is used generously, is also convincing in terms of workmanship and good stability.The laptop can also serve with a good communication configuration, a good app...
84%
Country Distributor
United Kingdom 1 distributor(s)