location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 230ST Intel® Pentium® E6500 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vostro 230ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13619941
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name DELL Vostro 230ST Intel® Pentium® E6500 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black :
The long product name of DELL Vostro 230ST Intel® Pentium® E6500 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vostro 230ST, Intel Pentium Dual Core E6500 (2.93 GHz, 2 MB, 1066 MHz FSB), 3GB DDR3 1333 MHz RAM, 250GB SATA HDD, GMA X4500, DVD-RW, Windows 7 Professional
More>>>
DELL Vostro 230ST Intel® Pentium® E6500 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black:
The official description of DELL Vostro 230ST Intel® Pentium® E6500 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vostro: Built for Small Business

The first family of Dell computers designed specifically for small business, DellTM VostroTM gives you the flexibility to choose exactly the PC you need—without cutting corners. Because when you’re looking for the perfect small-business desktop, you should never have to sacrifice dependability just to stay on budget.

Affordable Solution for Smaller Offices

From its thoughtful design to its "plug-and-play" compatibility with the latest Dell printers and monitors, the Vostro 230 desktop enables you to build an affordable small-business solution right out of the box.

Just Your Size: Choose the form factor that fits your workspace: the expandable Vostro 230 Mini Tower or the compact Vostro 230s Slim Tower.
Ready to Work: Enjoy amazing productivity with up to Intel® Core™2 Quad processors, up to 4GB1 DDR3 memory2 and up to 2TB3 of hard-disk space.
Room to Grow: Easily accessed expansion slots let you add hardware as you need it, while Serial, PS/2, VGA and 6 USB ports fit new and legacy peripherals alike.
Productivity You Can See: Choose up to 512MB NVIDIA discrete graphics (integrated graphics options also available). With an optional DVI ADD2 card, you can also add a second, digital display to expand your visual workspace.
Print Smart with Dell: Get a reliable, low-cost printing solution when you add a Dell networked laser printer, which includes off-the-shelf compatibility with your Vostro 230.

Support that Stands Behind You

Running a small business is challenging enough without having to be your own IT department. With a suite of specialised small-business support options behind every Vostro desktop we sell, Dell has the resources to keep your business moving.
Support that Understands Small Business: Stop paying for per-incident help-desk issues: Choose Dell ProSupport for End Users4 to get specialised, 24/7 tech support that understands small business
Expert Help When You Need It: With Dell ProSupport for End Users,4 you get more of the "how-to-help" you need: from assistance with using popular small-business software like Microsoft® Office and QuickBooks,® to help with configuring simple networks.
Coverage Now & Later: Extend your basic limited hardware warranty5 up to 3 years, and choose Accidental Damage Protection6 for protection against power surges and other unexpected damages not covered under your limited warranty.

The Security Small Business Needs
Dell understands that data security isn’t just a big-business problem. We’ve designed the Vostro 230 with a range of options to help keep your small business protected every day.

Proven Data Protection from Dell: Accidents happen, but that doesn’t mean you can’t plan for them. Choose Dell DataSafe® Online Backup for a full-service 24/7 data backup and recovery solution—no extra hardware or IT staff required.
Advanced Security: No matter how complex your data-security needs, Dell ProSupport4 options like Keep Your Hard Drive, Hard Drive Data Recovery and Certified Data Destruction offer easy solutions for everything from data recovery to regulatory compliance.
Easy Everyday Backups: Basic system backups don’t have to be complicated. With Dell Backup and Recovery Manager software preinstalled on your Vostro 230, you get an easy-to-use backup solution that’s always within reach.

Short summary description DELL Vostro 230ST Intel® Pentium® E6500 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black:
This short summary of the DELL Vostro 230ST Intel® Pentium® E6500 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 230ST, 2.93 GHz, Intel® Pentium®, 3 GB, 250 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description DELL Vostro 230ST Intel® Pentium® E6500 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black:
This is an auto-generated long summary of DELL Vostro 230ST Intel® Pentium® E6500 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

DELL Vostro 230ST. Processor frequency: 2.93 GHz, Processor family: Intel® Pentium®, Processor model: E6500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 250 W. Product type: PC. Weight: 5.8 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E6500
Processor cores
2
Processor threads
2
Processor frequency *
2.93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E6000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
3 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi DL
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS Duo, MS PRO, SD, SDHC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500
Optical drive
DVD read speed
16x
DVD write speed
16x
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42805
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
250 W
Weight & dimensions
Width *
106 mm
Depth *
437 mm
Height *
373 mm
Weight *
5.8 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power supply type
AC
Power requirements
115 - 230 V, 50/60 Hz
TV tuner integrated
No
Built-in camera
No
Mac compatibility
No
External drive bays
1x 5.25"
Internal drive bays
2x 3.5"
Networking features
Gigabit Ethernet
Weight (imperial)
5.8 kg (12.8 lbs)
Graphics card family
Intel
Floppy drive installed
No
Country Distributor
United Kingdom 1 distributor(s)