location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerConnect 5424P Managed L2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerConnect 5424P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13577426
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:49:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerConnect 5424P Managed L2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management SNMPv1, SNMP v2c, RMON, TFTP, CLI, Telnet, SNTP, BootP/DHCP
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
  • - Access Control List (ACL)
  • - Stackable
Warranty:
Long product name DELL PowerConnect 5424P Managed L2 Black :
The long product name of DELL PowerConnect 5424P Managed L2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerConnect 5424P, 1U, 24x 10/100/1000BASE-T ports, 4 SFP combo slots, 48.0 Gbps, 4000 VLANs
More>>>
DELL PowerConnect 5424P Managed L2 Black:
The official description of DELL PowerConnect 5424P Managed L2 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance
The PowerConnect 5424 delivers 24 ports of wire-speed, Gigabit Ethernet with advanced security and enterprise management features to help meet the needs of organizations of all sizes. Providing 48 Gbps for switching capacity and 35.6 Mbpsforwarding rate, the PowerConnect provides ample performance for server aggregation, wiring closets and iSCSI storage. Combo ports (4 ports of either SFP Fiber support or 10/100/1000 Copper support) provide for connectivity flexibility and long-haul connections.

iSCSI Optimisation
The PowerConnect 5400-series is the world’s first switch portfolio to automatically optimise itself for iSCSI storage. The switches automatically detect whether traffic flows are iSCSI-based and if so assigns that traffic flow a high-level of Quality of Service. This helps ensure that iSCSI storage traffic is prioritised in the event of resource contention. The 5400-series also provides information about all active iSCSI sessions to allow for easier management and optimisation.

Security
The PowerConnect 5424 offers multiple options and levels of security. Industry-standard features include SSH/SSL Management Encryptions, DHCP Snooping, IP and MAC Based ACLs access password protection and Port-based MAC Address alert and lock-down. Higher level security is provided through RADIUS remote authentication for switch management access, 802.1x Authentication and TACACS+, Management access filtering via Management Access Profiles.

Quality of Service
Supports open industry standards including quality of service (L3-aware), multicast support, link aggregation, and dynamic VLAN configurations.

VoIP Functionality
Voice-VLAN functionality ensures VoIP traffic is prioritised in the event of resource contention. LLDP-Med provides detailed network topology information, emergency call service via IP Phone location information, and troubleshooting information.

Management
PowerConnect provides numerous management options including an industry-standard CLI, remote management using an embedded web server or support for SNMP-based management applications.

Short summary description DELL PowerConnect 5424P Managed L2 Black:
This short summary of the DELL PowerConnect 5424P Managed L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerConnect 5424P, Managed, L2

Long summary description DELL PowerConnect 5424P Managed L2 Black:
This is an auto-generated long summary of DELL PowerConnect 5424P Managed L2 Black based on the first three specs of the first five spec groups.

DELL PowerConnect 5424P. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE.... Power connector: DC-in jack

Management features
Switch type *
Managed
Switch layer
L2
Web-based management
Yes
MIB support
FC 1213 MIB II, RFC 1215, RFC 1286, RFC 1442 SMIv2, RFC 1451, RFC 1492 TACACS+, RFC 1493, RFC 1573, RFC 1643, RFC 1757, RFC 1907, RFC 2011, RFC 2012, RFC 2013, RFC 2233, RFC 2618, RFC 2665, RFC 2666, RFC 2674, RFC 2737, RFC 2819, RFC 2863, Dell 5424
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE 802.3, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3I, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Number of VLANs
4000
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
48 Gbit/s
Throughput
35.6 Mpps
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
6 MB
Security
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security
MAC address filtering
Yes
Static port security
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMPv1, SNMP v2c, RMON, TFTP, CLI, Telnet, SNTP, BootP/DHCP
Data link protocols
Ethernet
Supported network protocols
Telnet, HTTP, HTTPS/SSL, SSH, SNMP
Design
Stackable *
Yes
Product colour
Black
Performance
Internal memory
64 MB
Flash memory
16 MB
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
32 - 113 °F
Weight & dimensions
Weight
3.6 kg
Other features
Dimensions (WxDxH)
40 x 255 x 44 mm
Connectivity technology
Wired
Networking features
Gigabit Ethernet
Authentication method
RADIUS, TACACS+
Country Distributor
United Kingdom 1 distributor(s)