location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerConnect 3548P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13577416
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management CLI, Telnet, SNMPv1, SNMPv2c, SNMPv3, RMON, TFTP, BootP/DHCP, LLDP-MED
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - MAC address table: 8000 entries Switching capacity: 17.6 Gbit/s
  • - Access Control List (ACL)
  • - Stackable
  • - AC Power over Ethernet (PoE)
Warranty:
Long product name DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black :
The long product name of DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerConnect 3548P, 1U, 48x 10/100BASE-T ports, 2 Copper GbE ports, 17.6 Gb/s, 256 VLANs
More>>>
DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black:
The official description of DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High-performance, 48 port Fast Ethernet wire-speed solution which is ideal for resilient stacking, cost-effective wiring closet solutions, desktop connectivity and high-speed network backbone traffic aggregation.
- Secure switching using edge authentication via 802.1x, private VLANs, Voice VLANs, Protocol VLANs, and SNMPv3. Robust security capabilities provided through flow-based . IP, and MAC ACLs, port-based MAC security, RADIUS and TACACS+ remote authentication, SSL/SSH encryption, and IP-based management access filtering.
- Supports open industry standards including advanced Quality of Service (L2, L3-aware), Multiple Spanning Trees, SNTP and IP multicast support, Dynamic Link Aggregation (LACP), dynamic VLAN configurations, port mirroring and Rapid Spanning Tree Protocol
- Versatile remote management uses an industry-standard CLI, an embedded web interface or an SNMP-based management application.
- Virtual Cable TesterTM by Marvell for diagnosing copper connectivity and detecting problems and fibre transceiver diagnostics for troubleshooting transceiver problems.

Short summary description DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black:
This short summary of the DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerConnect 3548P, Managed, L3, Full duplex, Power over Ethernet (PoE)

Long summary description DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black:
This is an auto-generated long summary of DELL PowerConnect 3548P Managed L3 Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

DELL PowerConnect 3548P. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries, Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad. Power connector: DC-in jack. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Number of VLANs
256
Data transmission
Supported data transfer rates
10/100 Mbps
Switching capacity *
17.6 Gbit/s
Throughput
13.1 Mpps
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
Security algorithms
802.1x RADIUS
Security
MAC address filtering
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
CLI, Telnet, SNMPv1, SNMPv2c, SNMPv3, RMON, TFTP, BootP/DHCP, LLDP-MED
Data link protocols
Ethernet
Supported network protocols
IGMP
Design
Stackable *
Yes
Product colour
Black
Power
Power source *
AC
Input voltage
100 - 240 V
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
8 kg
Other features
Dimensions (WxDxH)
440 x 387 x 43.2 mm
Connectivity technology
Wired
Networking features
Gigabit Ethernet, Fast Ethernet
Authentication method
RADIUS, TACACS+
Weight (imperial)
7.98 kg (17.6 lbs)
Input frequency
50/60 Hz
Dimensions (W x D x H) (imperial)
439.4 x 386.1 x 43.2 mm (17.3 x 15.2 x 1.7")
Country Distributor
United Kingdom 1 distributor(s)