Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerConnect 2848 Unmanaged network switch Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerConnect 2848
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13577362
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7200
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 03 Jan 2018 11:16:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name DELL PowerConnect 2848 Unmanaged network switch Black :
The short editorial description of DELL PowerConnect 2848 Unmanaged network switch Black

PowerConnect 2848, 1U, 96 Gbps, 48x 10/100/1000BASE-T ports, 4x SFP fiber combo ports, 24 W
More>>>

DELL PowerConnect 2848 Unmanaged network switch Black:
The official marketing text of DELL PowerConnect 2848 Unmanaged network switch Black as supplied by the manufacturer
Incredible Performance, Value and Power Savings
The DellTM PowerConnectTM 2848 switch offers incredible value to customers by delivering web-managed capabilities that allow users to manage the switch through an intuitive web interface.This 48 port version is scalable from small workgroups to highly dense aggregation solutions at the branch office requiring Gigabit Ethernet. In addition, this 48-port model has combo SFP ports for connecting the switch to other networking equipment located beyond the 100m distance limitations for copper cabling. The 48 port switch also saves power by reducing power consumption up to 73% on copper ports with short cables, and has energy efficient capabilities that automatically decrease power on any ports that detect unused or powered down devices saving both energy and money.

Gigabit Ethernet
The PowerConnect 2848 LAN switch is a high-performance Gigabit Ethernet solution delivering full wire-speed switching across all ports and web-managed features. This 48-port model also provides up to 4 combo SFP ports for fiber connectivity to other LAN equipment in your network.

Flexible Management
The 2848 ships to you as an unmanaged switch for plug and play deployment, but with a push of a button, you can easily convert the switch from unmanaged to a web-managed switch with the ability to set IP address, configure VLANs, set Quality of Service (QoS) priorities, and port mirror for intrusion detection and troubleshooting.

High Density
The PowerConnect 2848 offers up to 48 ports of Gigabit Ethernet at unmanaged prices to deliver performance and value in a highly dense 1U rack mountable chassis. The 2848 provides connectivity for up to 48 clients, servers and/or workstations for aggregation in remote office/branch office environments where space and density are important.

Performance
The PowerConnect 2848 delivers an all-Gigabit solution for your networking needs. The 2848 delivers wire-speed performance at all three Ethernet speeds, 10Mbps, 100Mbps, and 1Gbps. And with up to 144Gbps of switch capacity, you can be sure performance is delivered where you need it.
Short summary description DELL PowerConnect 2848 Unmanaged network switch Black:
This short summary of the DELL PowerConnect 2848 Unmanaged network switch Black data-sheet is auto-generated and uses the product title and the first six key specs.
DELL PowerConnect 2848, Unmanaged network switch
Long summary description DELL PowerConnect 2848 Unmanaged network switch Black :

DELL PowerConnect 2848. Switch type: Unmanaged network switch. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.1D,IEEE 802.1p,IEEE 802.1Q,IEEE 802.1v,IEEE 802.1W,IEEE 802.1X,IEEE 802.3ac,IEEE 802.3ad. Power connector: DC-in jack

This is an auto-generated long summary of DELL PowerConnect 2848 Unmanaged network switch Black based on the first three specs of the first five spec groups.
Management features
Switch type *
What switch device has, managed or unmanaged.
Unmanaged network switch
MIB support
RFC 1213 – MIB II (RFC’s 2011, 2012, 2013)
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
48
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1D,IEEE 802.1p,IEEE 802.1Q,IEEE 802.1v,IEEE 802.1W,IEEE 802.1X,IEEE 802.3ac,IEEE 802.3ad
10G support *
The product can use Oracle 10G, which is a database management system introduced in 2003.
No
Flow control support
Yes
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
DHCP client
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Auto MDI/MDI-X
A Medium Dependent Interface (MDI) describes the interface (both physical and electrical) in a computer network from a physical layer implementation to the physical medium used to carry the transmission. Ethernet over twisted pair also defines a medium dependent interface crossover (MDIX) interface. Auto-MDIX ports on newer network interfaces detect if the connection would require a crossover, and automatically chooses the MDI or MDIX configuration to properly match the other end of the link.
Yes
Spanning tree protocol
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Switching capacity *
The data transfer capacity of the switch per second.
96 Gbit/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100/1000 Mbps
Throughput
71.4 Mpps
Number of VLANs
64
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
IGMP snooping
Yes
Protocols
Management protocols
SMI v1, SNMP, Telnet, SMI v2, TFTP, IP, ICMP, TCP, BOOTP, DHCP
Protocols
Data link protocols
Ethernet
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
IGMPv2, GARP, GVRP, GMP, IPv6
Design
Stackable *
Devices can be placed on top of each other.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
24 W
Power connector
DC-in jack
Input current
1.34
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
32 - 113 °F
Heat dissipation
The heat generated by the power supply.
258.3 BTU/h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Packaging data
Package weight
Weight of the packaged product.
5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 225 x 43.2 mm
Connectivity technology
Wired
Power requirements
100 V
Networking features
Gigabit Ethernet
Weight (imperial)
8.15
Dimensions (W x D x H) (imperial)
439.4 x 254 x 43.2 mm (17.3 x 10 x 1.7")
Brand Image Product code Product Stock Price from
Sitecom LN-118 Fast Ethernet Switch 5 Port Sitecom LN-118 Fast Ethernet Switch 5 Port
(show image)
LN-118 LN-118 Fast Ethernet Switch 5 Port EUR 13,69
(excl. VAT)
EUR 16,56 (incl. VAT)
Sitecom LN-121 Gigabit Switch 8 Port Sitecom LN-121 Gigabit Switch 8 Port
(show image)
LN-121 LN-121 Gigabit Switch 8 Port EUR 30,58
(excl. VAT)
EUR 37,00 (incl. VAT)
Sitecom LN-120 Gigabit Switch 5 Port Sitecom LN-120 Gigabit Switch 5 Port
(show image)
LN-120 LN-120 Gigabit Switch 5 Port EUR 19,88
(excl. VAT)
EUR 23,85 (incl. VAT)
X