location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerConnect 2824 Unmanaged Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerConnect 2824
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13577360
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:49:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerConnect 2824 Unmanaged Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged Web-based management SMI v1, SNMP, Telnet, SMI v2, TFTP, IP, ICMP, TCP, BOOTP, DHCP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
  • - Stackable
Warranty:
Long product name DELL PowerConnect 2824 Unmanaged Black :
The long product name of DELL PowerConnect 2824 Unmanaged Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerConnect 2824, 1U, 48 Gbps, 24x 10/100/1000BASE-T ports, 2x SFP fiber combo ports
More>>>
DELL PowerConnect 2824 Unmanaged Black:
The official description of DELL PowerConnect 2824 Unmanaged Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible Performance, Value and Power Savings
The DellTM PowerConnectTM 2824 switch offers incredible value to customers by delivering web-managed capabilities that allow users to manage the switch through an intuitive web interface. This 24 port version is scalable from small workgroups to highly dense aggregation solutions at the branch office requiring Gigabit Ethernet. In addition, it offers combo SFP ports for connecting the switch to other networking equipment located beyond the 100m distance limitations for copper cabling. The 24 port switch also saves power by reducing power consumption up to 66% on copper ports with short cables and has energy efficient capabilities that automatically decrease power on any ports that detect unused or powered down devices saving both energy and money.

Gigabit Ethernet
The PowerConnect 2824 LAN switch is a high-performance Gigabit Ethernet solution delivering full wire-speed switching across all ports and web-managed features. This 24-port model also provides up to 2 combo SFP ports for fiber connectivity to other LAN equipment in your network.

Flexible Management
The 2824 ships to you as an unmanaged switch for plug and play deployment, but with a push of a button, you can easily convert the switch from unmanaged to a web-managed switch with the ability to set IP address, configure VLANs, set Quality of Service (QoS) priorities, and port mirror for intrusion detection and troubleshooting.

Performance
The PowerConnect 2824 delivers an all-Gigabit solution for your networking needs. The 2824 delivers wire-speed performance at all three Ethernet speeds, 10Mbps, 100Mbps, and 1Gbps. And with wire speed switch capacity, you can be sure performance is delivered where you need it.

Short summary description DELL PowerConnect 2824 Unmanaged Black:
This short summary of the DELL PowerConnect 2824 Unmanaged Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerConnect 2824, Unmanaged

Long summary description DELL PowerConnect 2824 Unmanaged Black:
This is an auto-generated long summary of DELL PowerConnect 2824 Unmanaged Black based on the first three specs of the first five spec groups.

DELL PowerConnect 2824. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1W, IEEE 802.1X, IEEE 802.3ac, IEEE.... Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1W, IEEE 802.1X, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3x
10G support *
No
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Number of VLANs
64
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
48 Gbit/s
Throughput
35.6 Mpps
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
DHCP features
DHCP server, DHCP client
Protocols
Management protocols
SMI v1, SNMP, Telnet, SMI v2, TFTP, IP, ICMP, TCP, BOOTP, DHCP
Data link protocols
Ethernet
Supported network protocols
IGMPv2, GARP, GVRP, GMP, IPv6
Design
Stackable *
Yes
Product colour
Black
Power
Input current
1 A
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Heat dissipation
95.5 BTU/h
Weight & dimensions
Weight
2.5 kg
Other features
Dimensions (WxDxH)
330 x 230.5 x 42 mm
Connectivity technology
Wired
Power requirements
100 V
Networking features
Gigabit Ethernet
Dimensions (W x D x H) (imperial)
330.2 x 231.1 x 41.9 mm (13 x 9.1 x 1.65")