location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R640+623-BBCY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0JV10+623-BBCY
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Xeon Silver 4210 (13.75MB Cache, 2.2GHz)
  • - 32GB (2933MT/s) DDR4-SDRAM (1 x 32) & 480GB SSD
  • - iDRAC9 Enterprise
Long product name DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W :
The long product name of DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4210 (13.75MB Cache, 2.2GHz), 32GB DDR4-SDRAM (2933MT/s) RDIMM Dual Rank, 480GB SSD, LAN (Broadcom 5720,Broadcom 57412), PERC H730P 2GB, iDRAC9 Enterprise, 750W, No OS
More>>>
DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W:
The official description of DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal balance of density and scalability
Get scalable computing and storage in a 1U, 2-socket platform with an ideal mix of performance, cost and density for most data centers.

Short summary description DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R640+623-BBCY, 2.2 GHz, 4210, 32 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge R640+623-BBCY. Processor family: Intel Xeon Silver, Processor frequency: 2.2 GHz, Processor model: 4210. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB, HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
4210
Processor frequency *
2.2 GHz
Processor boost frequency
3.2 GHz
Processor cores
10
Processor cache
13.75 MB
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
20
Processor operating modes
64-bit
Processor codename
Cascade Lake
Tcase
78 °C
Maximum internal memory supported by processor
1.02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX-512
Scalability
2S
Embedded options available
Yes
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
24x DIMM
Memory layout (slots x size)
1 x 32 GB
Memory data transfer rate
2933 MT/s
Maximum internal memory *
1.53 TB
Storage
Total storage capacity *
480 GB
HDD interface
Serial Attached SCSI (SAS)
Number of HDDs supported
8
Supported HDD sizes
2.5"
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA
RAID support *
No
Supported RAID controllers
PERC H730P 2GB
Hot-Plug support
Yes
Optical drive type *
No
Graphics
On-board graphics card model
Not available
Network
LAN controller
Broadcom 5720, Broadcom 57412
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Product colour
Black
Rack mounting
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC9 Enterprise
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu LTS Citrix XenServer Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193384
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of main power supplies
1
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Height
42.8 mm
Package width
919 mm
Package depth
616 mm
Package height
292 mm
Package weight
21.6 kg
Packaging content
Cables included
AC
Disclaimer DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W:
Disclaimer

Actual configuration might differ from illustration