location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3510 Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Ubuntu Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0F39H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116405931 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 3510 Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Ubuntu Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-1115G4
  • - 39.6 cm (15.6") HD 1366 x 768 pixels TN LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 1 TB HDD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,1000,100 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 41 Wh 65 W
  • - Ubuntu Linux
More>>>
Short summary description DELL Vostro 3510 Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Ubuntu Linux Black:
This short summary of the DELL Vostro 3510 Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Ubuntu Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3510, Intel® Core™ i3, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB, Ubuntu Linux

Long summary description DELL Vostro 3510 Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Ubuntu Linux Black:
This is an auto-generated long summary of DELL Vostro 3510 Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Ubuntu Linux Black based on the first three specs of the first five spec groups.

DELL Vostro 3510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Ubuntu Linux. Product colour: Black. Weight: 1.69 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Pixel density
100 ppi
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
11th gen Intel® Core™ i3
Processor model *
i3-1115G4
Processor cores
2
Processor boost frequency
4.1 GHz
Processor cache
6 MB
Configurable TDP-up frequency
3 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.7 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3204
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard language
Spanish
Numeric keypad *
Yes
Software
Trial software
McAfee eCard 15 Months SPN/BPO
Operating system installed *
Ubuntu Linux
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
41 Wh
Battery voltage
11.25 V
Removable battery
No
Battery recharge time
4 h
Battery weight
190 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating shock
140 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
358.5 mm
Depth
235.6 mm
Height (front)
1.75 cm
Height (rear)
1.89 cm
Weight *
1.69 kg
Packaging content
Cables included
AC