location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SonicWall SuperMassive 9200 hardware firewall 1U 15 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SonicWall Check ‘SonicWall’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperMassive 9200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01-SSC-3810 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0758479038108 show
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘SonicWall’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SonicWall: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SonicWall SuperMassive 9200 hardware firewall 1U 15 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U Firewall throughput: 15000 Mbit/s
  • - Wired
  • - 8000 MB
Long product name SonicWall SuperMassive 9200 hardware firewall 1U 15 Gbit/s :
The long product name of SonicWall SuperMassive 9200 hardware firewall 1U 15 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 Gbps Throughput, 8 GB RAM, VPN Throughput 5 Gbps, 8 x 1GbE SFP, 4 x 10GbE SFP+, 2 x USB, LCD, SonicOS
More>>>
Short summary description SonicWall SuperMassive 9200 hardware firewall 1U 15 Gbit/s:
This short summary of the SonicWall SuperMassive 9200 hardware firewall 1U 15 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

SonicWall SuperMassive 9200, 15 Gbit/s, 10 Gbit/s, 5 Gbit/s, 5000 Mbit/s, FCC Class A, CE, C-Tick, VCCI, Compliance KCC, UL, cUL, TUV/GS, CB, NOM, RoHS, WEEE , ANATEL, BSMI, 128-bit AES, 192-bit AES, 256-bit AES, 3DES, 802.1x RADIUS, MD5, SHA-1, SSL/TLS

Long summary description SonicWall SuperMassive 9200 hardware firewall 1U 15 Gbit/s:
This is an auto-generated long summary of SonicWall SuperMassive 9200 hardware firewall 1U 15 Gbit/s based on the first three specs of the first five spec groups.

SonicWall SuperMassive 9200. Firewall throughput: 15 Gbit/s, Maximum data transfer rate: 10 Gbit/s, VPN throughput: 5 Gbit/s. Certification: FCC Class A, CE, C-Tick, VCCI, Compliance KCC, UL, cUL, TUV/GS, CB, NOM, RoHS, WEEE , ANATEL, BSMI. Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, 802.1x RADIUS, MD5, SHA-1, SSL/TLS, VPN support: IPSec SSL. Management protocols: SNMPv2/v3, Supported network protocols: TCP/IP, ICMP, HTTP, HTTPS, IPSec, ISAKMP/IKE, SNMP, DHCP, PPPoE, L2TP, PPTP, RADIUS, Routing protocols: BGP, OSPF, RIP-1, RIP-2. Connectivity technology: Wired

Country Distributor
España 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)