Long product name SonicWall 01-SSC-3380 IT infrastructure software System management
:
Analyzer Reporting Software for NSA 3600/NSA 3500
The long product name of SonicWall 01-SSC-3380 IT infrastructure software System management. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Analyzer Reporting Software for NSA 3600/NSA 3500
More>>>
Short summary description SonicWall 01-SSC-3380 IT infrastructure software System management:
This short summary of the SonicWall 01-SSC-3380 IT infrastructure software System management data-sheet is auto-generated and uses the product title and the first six key specs.
SonicWall 01-SSC-3380, System management, 100000 MB, NSA 3600/NSA 3500, 4096 MB, Single Core 3 GHz, Windows Server 2003 64-bit (SP2) Windows Server 2008 SBS 64-bit (SP2) Windows Server 2008...
Long summary description SonicWall 01-SSC-3380 IT infrastructure software System management:
This is an auto-generated long summary of SonicWall 01-SSC-3380 IT infrastructure software System management based on the first three specs of the first five spec groups.
SonicWall 01-SSC-3380. Type: System management. Minimum storage drive space: 100000 MB, Platform: NSA 3600/NSA 3500, Minimum RAM: 4096 MB