Long product name Dell Wyse 20GB HDD internal hard drive
:
The long product name of Dell Wyse 20GB HDD internal hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
20GB Internal Hard Drive for Winterm X455
More>>>
Dell Wyse 20GB HDD internal hard drive:
The official description of Dell Wyse 20GB HDD internal hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
To buy the right hard drive it is important that you know the interface type of your computer. The interface type determines the compatibility to a system. Common interface types today are IDE (also known as PATA), SATA, or SCSI. SCSI interface type may come in different pin configurations.
Speed and Capacity determine how much data can be stored and how fast the data can be accessed. The higher the capacity, the more data can be stored. Similarly, the higher the speed, the faster the computer can access or write data to/from the hard drive.
Short summary description Dell Wyse 20GB HDD internal hard drive:
This short summary of the Dell Wyse 20GB HDD internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Dell Wyse 20GB HDD, 20 GB
Long summary description Dell Wyse 20GB HDD internal hard drive:
This is an auto-generated long summary of Dell Wyse 20GB HDD internal hard drive based on the first three specs of the first five spec groups.
Dell Wyse 20GB HDD. HDD capacity: 20 GB