location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X90cw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
909551-71L show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Atom® Z520 1.333 GHz
  • - 2 GB
  • - 2 GB Card reader integrated
  • - Windows Embedded Standard 2009
Warranty: 1 year
Long product name Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520 :
The long product name of Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X90cw Thin Client, Intal Atom Z520 1.2GHz, 2GB Flash / 2GB RAM DDR2, 11.6" LED 1366 x 768, MS/MS-PRO/MMC/SD, Fast Ethernet, 802.11 b/g/n, Windows Embedded Standard 2009
More>>>
Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520:
The official description of Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure mobile computing. Without compromise.
The sleek Wyse X90cw mobile thin client features the benefits of other Wyse virtual clients, but in a form factor ideal for the mobile worker. Because the Wyse X90cw mobile thin client has no hard drives and no server-side data stored on the device, these devices are highly secure. That means that mobile workers no longer have to worry as much about exposure of sensitive data to insecure environments. As all data is stored and accessed remotely, the risk of data loss through stolen or mislaid laptops is eliminated.

Powered by Intel Atom processors, these devices provide basic performance in a slim robust design which allow more users than ever before to gain secure access to corporate networks when and wherever they need to.

The Wyse X90cw mobile thin client comes with Microsoft® Windows® Embedded Standard 2009 operating system, providing users with a high performance and highly reliable platform that seamlessly connects to existing IT infrastructures and delivers access to the most advanced Web browser and media player capabilities in a virtual client. These devices are optimized for Citrix XenApp™, Citrix XenDesktop™, Microsoft Terminal Server and Hyper-V, and VMware View environments. The Wyse X90cw is designed to support the key protocols driving desktop virtualization and cloud computing, including Citrix ICA/HDX, Microsoft RDP 7, and PCoIP® found in VMware View.

Well connected.
The Wyse X90cw mobile thin client weighs as little as 3.2 lbs, yet the 11.6" widescreen LED backlight screen delivers the performance for thin client applications. The X90cw mobile thin client includes rich connectivity options such as a built-in Webcam, integrated wireless b/g/n, Bluetooth 2.1 and support for 3G cards. Enabling organizations to achieve a smaller carbon footprint, the devices draw as little as 18 watts of energy, yet the 6-cell Li-Ion battery provides up to 8 hours of autonomy, making it an ideal solution for road warriors.

Short summary description Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520:
This short summary of the Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520 data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse X90cw, 1.333 GHz, Intel Atom®, Z520, 2 GB, 2 GB, 2 GB

Long summary description Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520:
This is an auto-generated long summary of Dell Wyse X90cw 1.333 GHz Windows Embedded Standard 2009 1.45 kg Black Z520 based on the first three specs of the first five spec groups.

Dell Wyse X90cw. Processor frequency: 1.333 GHz, Processor family: Intel Atom®, Processor model: Z520. Internal memory: 2 GB, Maximum internal memory: 2 GB. Total storage capacity: 2 GB, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD. Product colour: Black, Cable lock slot type: Kensington. Display type: LED, Display resolution: 1366 x 768 pixels, Display diagonal: 29.5 cm (11.6")

Processor
Processor frequency *
1.333 GHz
Processor family
Intel Atom®
Processor model
Z520
Memory
Internal memory *
2 GB
Maximum internal memory
2 GB
Storage
Total storage capacity *
2 GB
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
No
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
Yes
Display type
LED
Display resolution
1366 x 768 pixels
Display diagonal
29.5 cm (11.6")
Software
Operating system installed *
Windows Embedded Standard 2009
Power
Power supply
15 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
UL/IEC 60950-1, TUV, CE (EN 55022, EN 55024), FCC 15B, FCC 15C, CE (EN 300 328, EN 301 489), 1999/5/EC, RoHS, WEEE
Weight & dimensions
Weight
1.45 kg
Other features
Dimensions (WxDxH)
290 x 209 x 26.4 mm
Power requirements
100-240 VAC, 50/60 Hz
Networking features
Fast Ethernet
Wireless technology
802.11 b/g/n
Country Distributor
France 1 distributor(s)