Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse X90cw 1.333GHz Z520 1450g Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X90cw
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
909551-11L
Category
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
thin clients
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14924
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Dell Wyse X90cw 1.333GHz Z520 1450g Black :
The short editorial description of Dell Wyse X90cw 1.333GHz Z520 1450g Black

X90cw Thin Client, Intal Atom Z520 1.2GHz, 2GB Flash / 1GB RAM DDR2, 29.464 cm (11.6 ") LED 1366 x 768, MS/MS-PRO/MMC/SD, Fast Ethernet, 802.11 b/g/n, Windows Embedded Standard 2009
More>>>

Dell Wyse X90cw 1.333GHz Z520 1450g Black:
The official marketing text of Dell Wyse X90cw 1.333GHz Z520 1450g Black as supplied by the manufacturer
Secure mobile computing. Without compromise.
The sleek Wyse X90cw mobile thin client features the benefits of other Wyse virtual clients, but in a form factor ideal for the mobile worker. Because the Wyse X90cw mobile thin client has no hard drives and no server-side data stored on the device, these devices are highly secure. That means that mobile workers no longer have to worry as much about exposure of sensitive data to insecure environments. As all data is stored and accessed remotely, the risk of data loss through stolen or mislaid laptops is eliminated.

Powered by Intel Atom processors, these devices provide basic performance in a slim robust design which allow more users than ever before to gain secure access to corporate networks when and wherever they need to.

The Wyse X90cw mobile thin client comes with Microsoft® Windows® Embedded Standard 2009 operating system, providing users with a high performance and highly reliable platform that seamlessly connects to existing IT infrastructures and delivers access to the most advanced Web browser and media player capabilities in a virtual client. These devices are optimized for Citrix XenApp™, Citrix XenDesktop™, Microsoft Terminal Server and Hyper-V, and VMware View environments. The Wyse X90cw is designed to support the key protocols driving desktop virtualization and cloud computing, including Citrix ICA/HDX, Microsoft RDP 7, and PCoIP® found in VMware View.

Well connected.
The Wyse X90cw mobile thin client weighs as little as 3.2 lbs, yet the 11.6" widescreen LED backlight screen delivers the performance for thin client applications. The X90cw mobile thin client includes rich connectivity options such as a built-in Webcam, integrated wireless b/g/n, Bluetooth 2.1 and support for 3G cards. Enabling organizations to achieve a smaller carbon footprint, the devices draw as little as 18 watts of energy, yet the 6-cell Li-Ion battery provides up to 8 hours of autonomy, making it an ideal solution for road warriors.
Short summary description Dell Wyse X90cw 1.333GHz Z520 1450g Black:
This short summary of the Dell Wyse X90cw 1.333GHz Z520 1450g Black data-sheet is auto-generated and uses the product title and the first six key specs.
Dell Wyse X90cw, 1.333 GHz, Z520, Intel® Atom™, 1 GB, 2 GB, 2 GB
Long summary description Dell Wyse X90cw 1.333GHz Z520 1450g Black :

Dell Wyse X90cw. Processor frequency: 1.333 GHz, Processor model: Z520, Processor family: Intel® Atom™. Internal memory: 1 GB, Maximum internal memory: 2 GB. Total storage capacity: 2 GB, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD. Colour of product: Black, Cable lock slot: Kensington. Display type: LED, Display resolution: 1366 x 768 pixels, Display diagonal: 29.5 cm (11.6")

This is an auto-generated long summary of Dell Wyse X90cw 1.333GHz Z520 1450g Black based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.333 GHz
Processor model
The model number for the processor in a computer.
Z520
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Maximum internal memory
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
2 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Display
Display included *
This product includes a display.
Yes
Display
Display type
Type of display (screen) e.g. LCD.
LED
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Embedded Standard 2009
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
15 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
UL/IEC 60950-1, TUV, CE (EN 55022, EN 55024), FCC 15B, FCC 15C, CE (EN 300 328, EN 301 489), 1999/5/EC, RoHS, WEEE
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.45 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
290 x 209 x 26.4 mm
Power requirements
100-240 VAC, 50/60 Hz
Networking features
Fast Ethernet
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
Country Distributor
France 1 distributor(s)