Dell Wyse logo

Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34270
Info modified on:
10 Aug 2024, 10:44:17
Bullet Points Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver:
  • - Wyse ThinOS PCoIP
  • - AMD G-T48E (1MB Cache, 1.4GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 2GB & 8GB Flash
Short summary description Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver:

Dell Wyse 5040, 54.6 cm (21.5"), Full HD, AMD G, 2 GB, 8 GB, Wyse ThinOS

Long summary description Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Wyse ThinOS Black, Silver:

Dell Wyse 5040. Product type: All-in-One thin client. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD G, Processor frequency: 1.4 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250. Built-in camera. Operating system installed: Wyse ThinOS. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.