Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5010
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P0DJ1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063872336
Category
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4487
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:11
The date of the most recent change of this product data-sheet in Icecat.
User manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 Years Collect & Return
Long product name Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black :
The short editorial description of Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black

AMD G-T48E, 4GB (DDR3), 16GB (Flash), AMD Radeon HD 6250, Windows Embedded Standard 7, 1 x DisplayPort, 4 x USB 2.0, 1 x LAN, 1 x DVI-I, 0.93 kg
More>>>
Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black:
The official marketing text of Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black as supplied by the manufacturer

Strong. Compact. Affordable
The Wyse 5000 series thin client is a highly efficient and powerful endpoint platform for Citrix®, Microsoft®, VMware®, and Wyse vWorkspace virtual desktop environments. It is available as a zero client, a diskless cloud desktop or a thin client with Windows Embedded Standard®, Wyse-enhanced enterprise Linux, or virus-immune Wyse ThinOS. With its extremely compact size and high performance, it’s a versatile virtual desktop endpoint or cloud desktop when used with Wyse WSM software.

High-performance multimedia
Need to deploy a dependable platform to display, manipulate and work with high-definition multimedia, voice and video in a virtualized environment? With a choice of powerful, energy-saving dual or quad core AMD G Series APUs in a compact chassis with dual-HD monitor support, the 5000 series thin client delivers stunning performance and display capabilities across 2D, 3D and HD video applications. As such, it supports a broad and diverse range of user, application and operating requirements.

Highly scalable, easy to operate and manage.
IT administrators won’t need to visit or touch cloud clients to manage them. The 5000 series thin client can be managed remotely with Wyse Device Manager (WDM). WDM lowers the total cost of ownership for large deployments and offers remote enterprise-wide management that scales as you grow from just a few to tens of thousands of cloud clients.

Environmentally conscious computing without compromise.
When it comes to energy efficiency, the 5000 series outperforms other, more power-hungry desktop alternatives. Its silent diskless and fanless design helps reduce power usage to just a fraction of that used in traditional desktops. Dell is committed to helping you implement a computing strategy with a lower environmental impact — one that offers an efficient and productive computing experience by significantly reducing energy usage and heat generation.

Short summary description Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black:
This short summary of the Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5010, 1.4 GHz, G-T48E, AMD G, 1 MB, 4 GB, DDR3-SDRAM

Long summary description Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black:
This is an auto-generated long summary of Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black based on the first three specs of the first five spec groups.

Dell Wyse 5010. Processor frequency: 1.4 GHz, Processor model: G-T48E, Processor family: AMD G. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics adapter model: AMD Radeon HD 6250, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Disclaimer Dell Wyse 5010 1.4 GHz G-T48E Windows Embedded Standard 7 930 g Black:
Disclaimer

Actual configuration might differ from illustration

Processor
Processor frequency *
1.4 GHz
Processor model
G-T48E
Processor family
AMD G
Processor cores
2
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Graphics
On-board graphics adapter model
AMD Radeon HD 6250
Maximum resolution
2560 x 1600 pixels
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Headphone outputs
1
DisplayPorts quantity
1
Ports & interfaces
DVI-I ports quantity
1
Design
Product colour *
Black
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
8 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
40 mm
Depth
185 mm
Height
170 mm
Weight *
930 g
Technical details
Sustainability certificates
ENERGY STAR