location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95K5N show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G G-T48E 1.4 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 16 GB Flash
  • - AMD Radeon HD 6250
  • - Ethernet LAN
  • - Windows Embedded Standard 7
  • - ENERGY STAR
Warranty: 3 Years CAR
Long product name Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E :
The long product name of Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD G-T48E, 4GB (DDR3), 16GB (Flash), AMD Radeon HD 6250, 1 x DisplayPort, 4 x USB 2.0, 1 x LAN, 1 x DVI-I, Windows Embedded Standard 7
More>>>
Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E:
The official description of Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Strong. Compact. Affordable.
The Wyse 5000 series thin client is a highly efficient and powerful endpoint platform for Citrix®, Microsoft®, VMware®, and Wyse vWorkspace virtual desktop environments. It is available as a zero client, a diskless cloud desktop or a thin client with Windows Embedded Standard®, Wyse-enhanced enterprise Linux, or virus-immune Wyse ThinOS. With its extremely compact size and high performance, it’s a versatile virtual desktop endpoint or cloud desktop when used with Wyse WSM software.

High-performance multimedia
Need to deploy a dependable platform to display, manipulate and work with high-definition multimedia, voice and video in a virtualized environment? With a choice of powerful, energy-saving dual or quad core AMD G Series APUs in a compact chassis with dual-HD monitor support, the 5000 series thin client delivers stunning performance and display capabilities across 2D, 3D and HD video applications. As such, it supports a broad and diverse range of user, application and operating requirements.

Highly scalable, easy to operate and manage.
IT administrators won’t need to visit or touch cloud clients to manage them. The 5000 series thin client can be managed remotely with Wyse Device Manager (WDM). WDM lowers the total cost of ownership for large deployments and offers remote enterprise-wide management that scales as you grow from just a few to tens of thousands of cloud clients.

Environmentally conscious computing without compromise.
When it comes to energy efficiency, the 5000 series outperforms other, more power-hungry desktop alternatives. Its silent diskless and fanless design helps reduce power usage to just a fraction of that used in traditional desktops. Dell is committed to helping you implement a computing strategy with a lower environmental impact — one that offers an efficient and productive computing experience by significantly reducing energy usage and heat generation.

Short summary description Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E:
This short summary of the Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5010, 1.4 GHz, AMD G, G-T48E, 1 MB, 4 GB, DDR3-SDRAM

Long summary description Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E:
This is an auto-generated long summary of Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E based on the first three specs of the first five spec groups.

Dell Wyse 5010. Processor frequency: 1.4 GHz, Processor family: AMD G, Processor model: G-T48E. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1.4 GHz
Processor family
AMD G
Processor model
G-T48E
Processor cores
2
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Graphics
On-board graphics card model
AMD Radeon HD 6250
Maximum resolution
2560 x 1600 pixels
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Headphone outputs
1
DisplayPorts quantity
1
DVI-I ports quantity
1
Design
Product colour *
Black
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
8 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
40 mm
Depth
185 mm
Height
170 mm
Weight
930 g
Disclaimer Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E:
Disclaimer

Actual configuration might differ from illustration