location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
770375-01L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
770375-01L show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:29:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 42 W
  • - Purpose: Laptop DC-to-AC
  • - Detachable power connectors
  • - Power protection features: Over voltage, Overload
  • - Black
Long product name Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black :
The long product name of Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PSU/S Class, +12V DC, 3.8A, 42W, Black
More>>>
Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black:
The official description of Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Output +12V DC, 3.8A, 42W Max, This PSU is aslo used with Winterm models 9150SE, 5150SE, 3150SE & 1125SE

Short summary description Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black:
This short summary of the Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 770375-01L, Laptop, Indoor, 42 W, DC-to-AC, 3.8 A, Over voltage, Overload

Long summary description Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black:
This is an auto-generated long summary of Dell Wyse 770375-01L power adapter/inverter Indoor 42 W Black based on the first three specs of the first five spec groups.

Dell Wyse 770375-01L. Purpose: Laptop, Power supply type: Indoor, Output power: 42 W. DC output voltage: +12V. Product colour: Black. Cables included: AC

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
DC-to-AC
Output power *
42 W
Output current
3.8 A
Detachable power connectors
Yes
Power protection features
Over voltage, Overload
Power
DC output voltage
+12V
Design
Product colour *
Black
LED indicators
Yes
Packaging data
Cables included
AC
AC adapter included
Yes
Other features
Overload protection
Yes
Short circuit protection
Yes