location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3HXG1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184191170
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 15:49:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6 Administrator’s Guide (8.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6 INI Reference Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse 3040 Thin Client User Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6 and ThinOS Lite 2.6 Operating System Release Notes (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux Version 2.2 Operating System and Add-ons Release Notes (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux Version 2.0 Operating System and Add-ons Release Notes (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux Version 2.1 Operating System and Add-ons Release Notes (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.5_009 Release Notes (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.5 and ThinOS Lite 2.5 Operating System Release Notes (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.3.X Release Notes (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.4 Release Notes (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS 8.6_024 and ThinOS Lite 2.6_024 Maintenance Release 2 Release Notes (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VMware Horizon View Client Version 5.0 Add-on for Dell Wyse ThinLinux Version 2.2 Release Notes (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux Version 1.0.x Operating System and Add-ons Release Notes (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux Version 2.2 Administrator’s Guide (8.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux 2.2 INI Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux Version 2.2 Release Notes (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6 INI Reference Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux 2.1 preupgrade add-on for Wyse 3040 thin client Release Notes (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6 Release Notes (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux 2.1 INI Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.5 Hotfix INI Reference Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinLinux Version 2.1 Administrator’s Guide (10.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.5 Hotfix Administrator’s Guide (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.5 INI Reference Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse 3HXG1 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wyse ThinLinux
  • - Intel Atom x5-Z8350 (1.44GHz)
  • - 2GB (1600MHz) DDR3L-SDRAM & 16GB Flash
Warranty: 3 Years Coll&Rtn
Long product name Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350 :
The long product name of Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x5-Z8350 (1.44GHz), 2GB DDR3L-SDRAM, 16GB Flash, Intel HD Graphics 400, LAN, Wyse ThinLinux
More>>>
Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350:
The official description of Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable performance for every task
A thin client with strong performance at an incredible value, delivering robust connectivity in a compact design.

Short summary description Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350:
This short summary of the Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350 data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 3040, 1.44 GHz, Intel Atom®, x5-Z8350, 1.92 GHz, 2 MB, 2 GB

Long summary description Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350:
This is an auto-generated long summary of Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350 based on the first three specs of the first five spec groups.

Dell Wyse 3040. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Performance to power your workday
Performance to power your workday

Get to work faster: With strong performance featuring Intel® Quad Core processors, Wyse 3040 delivers the best virtual desktop experience of any thin client solution in its class.

Well-connected: Wyse 3040 features wireless and wired network connectivity, with two DisplayPort interfaces, 4 USB ports—including 1 USB 3.1 and an AC wireless with optional Bluetooth.

Pick the OS and VDI broker that works for you: the Wyse 3040 supports both ThinOS and ThinLinux, so task and productivity users can choose the system that fits their unique needs while leveraging the connectivity to a variety of virtual desktop brokers, including: Citrix, VMware and Microsoft environments right out of the box.

Efficient and effective
Efficient and effective

Ready to work, right away: With simplified automatic setup, configuration and management, the Wyse 3040 can be deployed right out-of-the box, connects to a variety of virtual desktops including Citrix, Microsoft and VMware environments, and provides essential protocol and peripheral support, including optional PCoIP that enables connection to Amazon WorkSpaces (AWS).

Save energy. Save money: An affordable price point keeps your initial investment low, while power-efficient operation of less than 5 watts maintains cost-effectiveness from one day to the next.

Makes management a snap: Dell’s exclusive Wyse Management Suite sets the industry standard for a powerful, secure and highly scalable solution for managing and optimizing endpoints.

The story is currently unavailable. Please, contact us.
Processor
Processor frequency *
1.44 GHz
Processor family
Intel Atom®
Processor model
x5-Z8350
Processor cores
4
Processor boost frequency
1.92 GHz
L2 cache
2 MB
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
Intel® HD Graphics 400
Maximum resolution
2560 x 1600 pixels
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Combo headphone/mic port
Yes
DC-in jack
Yes
DisplayPorts quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Wyse ThinLinux
Operating system language
English
Power
Power supply
15 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
101.6 mm
Depth
101.6 mm
Height
27.9 mm
Weight
240 g
Packaging data
Package width
360 mm
Package depth
240 mm
Package height
65 mm
Package weight
1.2 kg
Packaging content
Mouse included on selected markets only
Yes
External power adapter
Yes
Cables included
AC
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer Dell Wyse 3040 1.44 GHz Wyse ThinLinux 240 g Black x5-Z8350:
Disclaimer

Actual configuration might differ from illustration