Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Deknudt S41VG1 Silver Single picture frame

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Deknudt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S41VG1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S41VG1_20,0X30,0
Category
A rigid structure, often rectangle and made of wood or plastic, used for holding pictures.
Picture Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Deknudt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 764
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 15 Apr 2018 13:45:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Deknudt S41VG1 Silver Single picture frame:
This short summary of the Deknudt S41VG1 Silver Single picture frame data-sheet is auto-generated and uses the product title and the first six key specs.

Deknudt S41VG1, Plastic, Silver, Single picture frame, 20 x 30 cm, Rectangular, 236 mm

Long summary description Deknudt S41VG1 Silver Single picture frame:
This is an auto-generated long summary of Deknudt S41VG1 Silver Single picture frame based on the first three specs of the first five spec groups.

Deknudt S41VG1. Material: Plastic, Colour of product: Silver, Type: Single picture frame. Width: 236 mm, Depth: 17 mm, Height: 336 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.