location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dekker Industrial Design DID100.300.000 monitor mount / stand 139.7 cm (55")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dekker Industrial Design Check ‘Dekker Industrial Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DID100.300.000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DID100.300.000
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dekker Industrial Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dekker Industrial Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2023 21:05:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (18.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dekker Industrial Design DID100.300.000 monitor mount / stand 139.7 cm (55")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting bracket for two 55-inch screens
  • - Compatible with conference systems
  • - Easy to install
  • - Provides firm and stable support
  • - Enhances the visual experience
  • - Sleek and professional design
  • - Ideal for presentations, videos and media
Long product name Dekker Industrial Design DID100.300.000 monitor mount / stand 139.7 cm (55") :
The long product name of Dekker Industrial Design DID100.300.000 monitor mount / stand 139.7 cm (55"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D.I.D. MountStand - Double screen
More>>>
Short summary description Dekker Industrial Design DID100.300.000 monitor mount / stand 139.7 cm (55"):
This short summary of the Dekker Industrial Design DID100.300.000 monitor mount / stand 139.7 cm (55") data-sheet is auto-generated and uses the product title and the first six key specs.

Dekker Industrial Design DID100.300.000, Screws, 80 kg, 139.7 cm (55"), 200 x 200 mm, 500 x 500 mm

Long summary description Dekker Industrial Design DID100.300.000 monitor mount / stand 139.7 cm (55"):
This is an auto-generated long summary of Dekker Industrial Design DID100.300.000 monitor mount / stand 139.7 cm (55") based on the first three specs of the first five spec groups.

Dekker Industrial Design DID100.300.000. Mounting: Screws, Maximum weight capacity: 80 kg, Maximum screen size: 139.7 cm (55"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 500 x 500 mm

Brand Image Product code Product Stock Price from
Dekker Industrial Design

Dekker Industrial Design DID100.100.000 monitor mount / stand 190.5 cm (75") Anthracite, Black Wall
(show image)
DID100.100.000 DID100.100.000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)