location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DeepCool HTPC-11 Processor Cooler 8 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeepCool Check ‘DeepCool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTPC-11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTPC11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6933412707646
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeepCool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DeepCool HTPC-11 Processor Cooler 8 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Processor Cooler 8 cm 2600 RPM
  • - Supported processor sockets: LGA 1156 (Socket H)
  • - 28 dB 17.24 cfm
  • - Black
Long product name DeepCool HTPC-11 Processor Cooler 8 cm Black :
The long product name of DeepCool HTPC-11 Processor Cooler 8 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HTPC-11 - 80mm, 2600 rpm, LGA1155/LGA1156, 17.24 cfm, 269g, Black
More>>>
DeepCool HTPC-11 Processor Cooler 8 cm Black:
The official description of DeepCool HTPC-11 Processor Cooler 8 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Especially designed for a slim and quiet HTPC system.
- Only 3.7cm high after installation.
- High quality aluminum extrusion provides excellent cooling performance.

Short summary description DeepCool HTPC-11 Processor Cooler 8 cm Black:
This short summary of the DeepCool HTPC-11 Processor Cooler 8 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeepCool HTPC-11, Cooler, 8 cm, 2600 RPM, 28 dB, 17.24 cfm, Black

Long summary description DeepCool HTPC-11 Processor Cooler 8 cm Black:
This is an auto-generated long summary of DeepCool HTPC-11 Processor Cooler 8 cm Black based on the first three specs of the first five spec groups.

DeepCool HTPC-11. Type: Cooler, Fan diameter: 8 cm, Rotational speed (max): 2600 RPM, Noise level (high speed): 28 dB, Maximum airflow: 17.24 cfm. Voltage: 12 V. Width: 93.5 mm, Depth: 94 mm, Height: 37.5 mm. Product colour: Black