location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Deep Silver Wildlife Park 2 German PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Deep Silver Check ‘Deep Silver’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wildlife Park 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECD008595D
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Deep Silver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Deep Silver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 20:42:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Deep Silver Wildlife Park 2 German PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Language version: German
  • - Game genre: Simulation
  • - Developer: Deep Silver
  • - ESRB rating: E (Everyone)
More>>>
Short summary description Deep Silver Wildlife Park 2 German PC:
This short summary of the Deep Silver Wildlife Park 2 German PC data-sheet is auto-generated and uses the product title and the first six key specs.

Deep Silver Wildlife Park 2, PC, E (Everyone)

Long summary description Deep Silver Wildlife Park 2 German PC:
This is an auto-generated long summary of Deep Silver Wildlife Park 2 German PC based on the first three specs of the first five spec groups.

Deep Silver Wildlife Park 2. Platform: PC, ESRB rating: E (Everyone), Developer: Deep Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:49:19
Uk has collected 6 expert reviews for Deep Silver Wildlife Park 2 German PC and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2016-11-15 00:49:19
Monkeys! And crocodiles, whales and elephants... but monkeys!: Animals. Stick a bunch of them in a cage for a few weeks, film the results and you can be assured they wont be pretty. Little monkeys chattering behind each others backs, fighting, bawling, or...
0%
brighthub.com
Updated:
2016-11-15 00:49:19
Finally! The second installment of the hit sims game, Wildlife Park, is now out with Wildlife Park 2. Is the game as good as the previous, or will it fizzle out like other installments weve seen? Check this review to find out! OverviewAre you in love...
60%
strategyinformer.com
Updated:
2016-11-15 00:49:19
This game features more than 50 different animal species to take care of. Wonderfully enhanced graphics and movement showcase the animated, realistic interaction of animals, people, play equipment and the landscape. Colors are vividly done that you mig...
85%
Brand Image Product code Product Stock Price from
Deep Silver

Deep Silver Dead Island Xbox 360
(show image)
4020628087463 Dead Island 0.00
(excl. VAT)
0 (incl. VAT)
Deep Silver

Deep Silver Dead Island
(show image)
4020628087470 Dead Island 0.00
(excl. VAT)
0 (incl. VAT)
Deep Silver

Deep Silver Dead Island PC
(show image)
4020628085728 Dead Island 0.00
(excl. VAT)
0 (incl. VAT)
Deep Silver

Deep Silver Majesty 2: The Fantasy Kingdom Sim PC
(show image)
ECD008838D Majesty 2: The Fantasy Kingdom Sim 0.00
(excl. VAT)
0 (incl. VAT)
Deep Silver

Deep Silver Secret Files: Tunguska, NDS English Nintendo DS
(show image)
E105996 Secret Files: Tunguska, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Deep Silver

Deep Silver Secret Files: Tunguska, Wii English
(show image)
E105992 Secret Files: Tunguska, Wii 0.00
(excl. VAT)
0 (incl. VAT)
Deep Silver

Deep Silver Jillian Michaels Fitness Ultimatum German Wii
(show image)
ECD008617 Jillian Michaels Fitness Ultimatum 0.00
(excl. VAT)
0 (incl. VAT)
Deep Silver

Deep Silver Fritz German Nintendo DS
(show image)
ECD008626 Fritz 0.00
(excl. VAT)
0 (incl. VAT)
Deep Silver

Deep Silver SZ-Wissen Mehr Kreuzworträtsel German Nintendo DS
(show image)
ECD008589 SZ-Wissen Mehr Kreuzworträtsel 0.00
(excl. VAT)
0 (incl. VAT)
Deep Silver

Deep Silver Das Zauberkarussell German Wii
(show image)
ECD008491 Das Zauberkarussell 0.00
(excl. VAT)
0 (incl. VAT)