location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De Dietrich DOP770XS oven 53 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De Dietrich Check ‘De Dietrich’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DOP770XS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DOP770XS
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘De Dietrich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De Dietrich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points De Dietrich DOP770XS oven 53 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 53 L Silver
  • - Self-cleaning
  • - Control type: Sensor
More>>>
Short summary description De Dietrich DOP770XS oven 53 L Silver:
This short summary of the De Dietrich DOP770XS oven 53 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

De Dietrich DOP770XS, Electric, 53 L, Silver, Sensor, Digital, 50 - 60 Hz

Long summary description De Dietrich DOP770XS oven 53 L Silver:
This is an auto-generated long summary of De Dietrich DOP770XS oven 53 L Silver based on the first three specs of the first five spec groups.

De Dietrich DOP770XS. Oven type: Electric, Total oven(s) interior capacity: 53 L. Product colour: Silver, Control type: Sensor. Timer type: Digital. AC input frequency: 50 - 60 Hz, Power: 2600 W. Bulb power: 25 W