location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De Dietrich DHT386XP1 cooker hood Built-under Stainless steel 850 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De Dietrich Check ‘De Dietrich’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHT386XP1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHT386XP1
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘De Dietrich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De Dietrich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points De Dietrich DHT386XP1 cooker hood Built-under Stainless steel 850 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-under 600 mm Stainless steel
  • - 850 m³/h Ducted/Recirculating
  • - Number of filters: 2 Metal
  • - Number of speeds: 15
  • - 2 bulb(s) Halogen 20 W
More>>>
Short summary description De Dietrich DHT386XP1 cooker hood Built-under Stainless steel 850 m³/h:
This short summary of the De Dietrich DHT386XP1 cooker hood Built-under Stainless steel 850 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

De Dietrich DHT386XP1, 850 m³/h, Ducted/Recirculating, Built-under, Stainless steel, Stainless steel, Buttons

Long summary description De Dietrich DHT386XP1 cooker hood Built-under Stainless steel 850 m³/h:
This is an auto-generated long summary of De Dietrich DHT386XP1 cooker hood Built-under Stainless steel 850 m³/h based on the first three specs of the first five spec groups.

De Dietrich DHT386XP1. Maximum extraction power: 850 m³/h, Type of extraction: Ducted/Recirculating. Type: Built-under, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 370 W