Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

De Dietrich DLZ714W washing machine Built-in Front-load White 7 kg 1400 RPM A++

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De Dietrich
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLZ714W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLZ714W
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3660767563643
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDe Dietrich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4701
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 05 May 2020 22:36:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description De Dietrich DLZ714W washing machine Built-in Front-load White 7 kg 1400 RPM A++:
This short summary of the De Dietrich DLZ714W washing machine Built-in Front-load White 7 kg 1400 RPM A++ data-sheet is auto-generated and uses the product title and the first six key specs.

De Dietrich DLZ714W, Front-load, 7 kg, B, 78 dB, 1400 RPM, A++

Long summary description De Dietrich DLZ714W washing machine Built-in Front-load White 7 kg 1400 RPM A++:
This is an auto-generated long summary of De Dietrich DLZ714W washing machine Built-in Front-load White 7 kg 1400 RPM A++ based on the first three specs of the first five spec groups.

De Dietrich DLZ714W. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 78 dB, Washing class: A, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Energy efficiency class: A++, Annual energy consumption washing: 197 kWh, Annual water consumption washing: 12760 L. Product colour: White. Width: 590 mm, Depth: 550 mm, Height: 818 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array