Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

De Dietrich DLZ693W washing machine Built-in Front-load White 6 kg 1200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De Dietrich
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLZ693W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLZ693W
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3660767563438
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDe Dietrich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4495
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 05 May 2020 22:35:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description De Dietrich DLZ693W washing machine Built-in Front-load White 6 kg 1200 RPM:
This short summary of the De Dietrich DLZ693W washing machine Built-in Front-load White 6 kg 1200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

De Dietrich DLZ693W, Front-load, 6 kg, A, 1200 RPM, White

Long summary description De Dietrich DLZ693W washing machine Built-in Front-load White 6 kg 1200 RPM:
This is an auto-generated long summary of De Dietrich DLZ693W washing machine Built-in Front-load White 6 kg 1200 RPM based on the first three specs of the first five spec groups.

De Dietrich DLZ693W. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A, Washing class: A, Maximum spin speed: 1200 RPM. Product colour: White. Width: 590 mm, Depth: 550 mm, Height: 820 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array