This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

De Dietrich DFW801W washing machine Freestanding Front-load 8 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De Dietrich
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFW801W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFW801W
Category
Machines used for washing clothes.
Washing Machines
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De Dietrich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 17:17:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description De Dietrich DFW801W washing machine Freestanding Front-load 8 kg 1000 RPM White:
This short summary of the De Dietrich DFW801W washing machine Freestanding Front-load 8 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

De Dietrich DFW801W, Front-load, 8 kg, 1000 RPM, White

Long summary description De Dietrich DFW801W washing machine Freestanding Front-load 8 kg 1000 RPM White:
This is an auto-generated long summary of De Dietrich DFW801W washing machine Freestanding Front-load 8 kg 1000 RPM White based on the first three specs of the first five spec groups.

De Dietrich DFW801W. Loading type: Front-load. Rated capacity: 8 kg. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 590 mm, Depth: 590 mm, Height: 850 mm