location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft 4GB Xbox 360 Slim + Kinect Sports: Season 2 Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB Xbox 360 Slim + Kinect Sports: Season 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9G-00070 show
Show alternative article codes used in the online market place
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft 4GB Xbox 360 Slim + Kinect Sports: Season 2 Wi-Fi Black :
The long product name of Microsoft 4GB Xbox 360 Slim + Kinect Sports: Season 2 Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xbox 360 Slim, 4GB, Bundle
More>>>
Short summary description Microsoft 4GB Xbox 360 Slim + Kinect Sports: Season 2 Wi-Fi Black:
This short summary of the Microsoft 4GB Xbox 360 Slim + Kinect Sports: Season 2 Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft 4GB Xbox 360 Slim + Kinect Sports: Season 2, Xbox 360, Black, IBM PowerPC, Flash, 4 GB, DVD

Long summary description Microsoft 4GB Xbox 360 Slim + Kinect Sports: Season 2 Wi-Fi Black:
This is an auto-generated long summary of Microsoft 4GB Xbox 360 Slim + Kinect Sports: Season 2 Wi-Fi Black based on the first three specs of the first five spec groups.

Microsoft 4GB Xbox 360 Slim + Kinect Sports: Season 2. Platform: Xbox 360, Product colour: Black, Processor model: IBM PowerPC. Storage media: Flash, Internal storage capacity: 4 GB, Optical drive type: DVD. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: 802.11b, 802.11g. AC input frequency: 50 - 60 Hz. Width: 83 mm, Depth: 258 mm, Height: 309 mm