location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft 250GB Xbox 360 Slim + Kinect Adventures Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB Xbox 360 Slim + Kinect Adventures
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAAA0644 show
Show alternative article codes used in the online market place
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Microsoft 250GB Xbox 360 Slim + Kinect Adventures Wi-Fi Black:
This short summary of the Microsoft 250GB Xbox 360 Slim + Kinect Adventures Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft 250GB Xbox 360 Slim + Kinect Adventures, Xbox 360, Black, 512 MB, IBM PowerPC, HDD, 250 GB

Long summary description Microsoft 250GB Xbox 360 Slim + Kinect Adventures Wi-Fi Black:
This is an auto-generated long summary of Microsoft 250GB Xbox 360 Slim + Kinect Adventures Wi-Fi Black based on the first three specs of the first five spec groups.

Microsoft 250GB Xbox 360 Slim + Kinect Adventures. Platform: Xbox 360, Product colour: Black, Internal memory: 512 MB. Storage media: HDD, Internal storage capacity: 250 GB, Optical drive type: DVD. AC input frequency: 50 - 60 Hz. Width: 83 mm, Depth: 258 mm, Height: 309 mm