Dayton CD 2803 RDS Tuner / CD MP3 Player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5139
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dayton CD 2803 RDS Tuner / CD MP3 Player:

CD 2803 RDS Tuner / CD MP3 Player. 4 x 55 Watts. 3D-Surround, BBS, Multicour Display.

Short summary description Dayton CD 2803 RDS Tuner / CD MP3 Player:

Dayton CD 2803 RDS Tuner / CD MP3 Player, 4 x 55 Watts, Multi, Max. 4 x 55 W. RMS 4 x 27 W, 180 x 150 x 51 mm

Long summary description Dayton CD 2803 RDS Tuner / CD MP3 Player:

Dayton CD 2803 RDS Tuner / CD MP3 Player. Audio system: 4 x 55 Watts. Illumination colour: Multi. Output power (DIN): Max. 4 x 55 W. RMS 4 x 27 W. Dimensions (WxDxH): 180 x 150 x 51 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.