Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Datamax O'Neil M-Class M-4308 Direct thermal / thermal transfer 300DPI label printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datamax O'Neil
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
M-Class
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-4308
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA3-00-48000Y00
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
label printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datamax O'Neil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4261
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Dec 2017 15:33:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Datamax O'Neil M-Class M-4308 Direct thermal / thermal transfer 300DPI label printer :
The short editorial description of Datamax O'Neil M-Class M-4308 Direct thermal / thermal transfer 300DPI label printer

M-4308 - Bi-Directional Thermal Transfer, 8 IPS (203 mm/s), 300 DPI (12 dots/mm), metal cover, graphics display, 110v: Black Power Cord With U.S. Plug, Internal LAN
More>>>
Short summary description Datamax O'Neil M-Class M-4308 Direct thermal / thermal transfer 300DPI label printer:
This short summary of the Datamax O'Neil M-Class M-4308 Direct thermal / thermal transfer 300DPI label printer data-sheet is auto-generated and uses the product title and the first six key specs.
Datamax O'Neil M-Class M-4308, Direct thermal / Thermal transfer, 203 mm/sec, Black, Wireless LAN, Wired, Serial, Parallel, Ethernet
Long summary description Datamax O'Neil M-Class M-4308 Direct thermal / thermal transfer 300DPI label printer :

Datamax O'Neil M-4308, M-Class. Print technology: Direct thermal / Thermal transfer, Print speed: 203 mm/sec, Printing colours: Black. Optional connectivity: Wireless LAN, Connectivity technology: Wired, Standard interfaces: Serial, Parallel, Ethernet. Internal memory: 16 MB, Flash memory: 8 MB. Media thickness: 0.0635 - 0.254, Media thickness (imperial): 0.0025 - 0.01, Maximum media length: 2.51 m. Built-in barcodes: 1D,2D,CODABAR (NW-7),EAN128,EAN13,EAN8,Industrial 2/5,Interleaved 2/5,ITF-14,PDF417,POSTNET,QR..., Ribbon length: 300 m, Ribbon width: 2.54 cm

This is an auto-generated long summary of Datamax O'Neil M-Class M-4308 Direct thermal / thermal transfer 300DPI label printer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-09-09
0%
Country Distributor
Nederland 1 distributor(s)