Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Datalogic QuickScan QS6500BT Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickScan QS6500BT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QS65B-3040100-401R
Category
Electronic device for reading printed barcodes.
barcode readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4049
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 02:01:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Datalogic QuickScan QS6500BT Black :
The short editorial description of Datalogic QuickScan QS6500BT Black

CCD, 450 reads/sec, 2.4 GHz, Bluetooth 2.0, 10 m Distance, USB, PS, US Line Cord, IP52, 340.2 g, Black
More>>>
Short summary description Datalogic QuickScan QS6500BT Black:
This short summary of the Datalogic QuickScan QS6500BT Black data-sheet is auto-generated and uses the product title and the first six key specs.
Datalogic QuickScan QS6500BT, 450 reads/s, 630 nm, -45 - 45°, -60 - 60°, -55 - 55°, GS1 DataBar, Code 16K, EAN/JAN Composites, GS1 DataBar Composites, GS1 DataBar Expanded Stacked,...
Long summary description Datalogic QuickScan QS6500BT Black :

Datalogic QuickScan QS6500BT. Read rate (max): 450 reads/s, Wavelength: 630 nm, Tilt reading angle: -45 - 45°. Interface: USB. Colour of product: Black, LED indicators: Charging, Power, Certification: China RoHS, EU RoHS, IEC 60825 Class 1 LED. Light levels (direct sunlight): 0 - 80000 lx. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Input voltage: +4.5 - 14

This is an auto-generated long summary of Datalogic QuickScan QS6500BT Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.