location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic QuickScan QS6500BT CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickScan QS6500BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QS65B-3030100-301R
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Datalogic QuickScan QS6500BT CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Sensor type: CCD
  • - Tilt reading angle: -45 - 45°
  • - Standard interfaces: Keyboard wedge
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Datalogic QuickScan QS6500BT CCD Black :
The long product name of Datalogic QuickScan QS6500BT CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CCD, 450 reads/sec, 2.4 GHz, Bluetooth 2.0, 10 m Distance, KBW, PS, US Line Cord, IP52, 340.2 g, Black
More>>>
Short summary description Datalogic QuickScan QS6500BT CCD Black:
This short summary of the Datalogic QuickScan QS6500BT CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic QuickScan QS6500BT, CCD, 450 reads/s, 0 - 80000 lx, 630 nm, -45 - 45°, -60 - 60°

Long summary description Datalogic QuickScan QS6500BT CCD Black:
This is an auto-generated long summary of Datalogic QuickScan QS6500BT CCD Black based on the first three specs of the first five spec groups.

Datalogic QuickScan QS6500BT. Sensor type: CCD, Read rate (max): 450 reads/s, Light levels (direct sunlight): 0 - 80000 lx. Standard interfaces: Keyboard wedge, Operating frequency: 2400 MHz. Product colour: Black, LED indicators: Charging, Power, Certification: China RoHS, EU RoHS, IEC 60825 Class 1 LED. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Input voltage: +4.5 - 14 V. Weight: 280 g, Base weight: 340.2 g