location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic PowerScan 7000 Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerScan 7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS70-1110001-102R
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Datalogic PowerScan 7000 Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Yellow
  • - Tilt reading angle: -40 - 40°
  • - Standard interfaces: RS-232
Warranty: 4 Years
Long product name Datalogic PowerScan 7000 Black, Yellow :
The long product name of Datalogic PowerScan 7000 Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerScan 7000 Industrial Strength Imaging Scanner, RS-232, Standard Range, Pointer, Yellow with Black, DB-25, POT, Coiled 8'
More>>>
Short summary description Datalogic PowerScan 7000 Black, Yellow:
This short summary of the Datalogic PowerScan 7000 Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic PowerScan 7000, -40 - 40°, -65 - 65°, -60 - 60°, UPC/EAN/JAN, EAN 128, Italian Pharmacode 39, P2 /P5 add-ons, MSI/Plessey, Code 93, Code 39,..., RS-232, 2.4 m

Long summary description Datalogic PowerScan 7000 Black, Yellow:
This is an auto-generated long summary of Datalogic PowerScan 7000 Black, Yellow based on the first three specs of the first five spec groups.

Datalogic PowerScan 7000. Tilt reading angle: -40 - 40°, Pitch reading angle: -65 - 65°, Yaw reading angle: -60 - 60°. Standard interfaces: RS-232, Cable length: 2.4 m. Product colour: Black, Yellow, Certification: GostR, UL, cUL, EN60950, CDRH Class II, IEC 60825 Class 2, EU RoHS. Power consumption (standby): 0.96 W, Input voltage: 4 - 14 V, Power consumption: 295 mA. Weight: 312 g

Brand Image Product code Product Stock Price from
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1160001R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1130001-300R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1110301-146R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1060000-701R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1130001-301R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1010300-146R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1010000-102R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1030000-300R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1110001R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic PowerScan 7000 Black, Yellow
(show image)
PS70-1030000-301R PowerScan 7000 0.00
(excl. VAT)
0 (incl. VAT)