Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black, Yellow
- - Scanner type: 1D
- - Working distance: 97.8 cm
- - Tilt reading angle: -20 - 20°
- - Standard interfaces: RS-232
- - Lithium-Ion (Li-Ion) 2150 mAh
Long product name Datalogic PowerScan PM8300 1D Black, Yellow
:
910Mhz, 30 m Distance, Laser, 1 x RS-232, PS, CAB-433, Yellow/Black
The long product name of Datalogic PowerScan PM8300 1D Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
910Mhz, 30 m Distance, Laser, 1 x RS-232, PS, CAB-433, Yellow/Black
More>>>
Short summary description Datalogic PowerScan PM8300 1D Black, Yellow:
This short summary of the Datalogic PowerScan PM8300 1D Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Datalogic PowerScan PM8300, 1D, 97.8 cm, 40 reads/s, -20 - 20°, -55 - 55°, -60 - 60°
Long summary description Datalogic PowerScan PM8300 1D Black, Yellow:
This is an auto-generated long summary of Datalogic PowerScan PM8300 1D Black, Yellow based on the first three specs of the first five spec groups.
Datalogic PowerScan PM8300. Scanner type: 1D, Working distance: 97.8 cm, Read rate (max): 40 reads/s. Standard interfaces: RS-232, Operating frequency: 910 MHz. Product colour: Black, Yellow, LED indicators: Charging, Power, Certification: IP65, China RoHS, EU RoHS, CDRH Class II, IEC 60825-1 Class 2. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2150 mAh, Input voltage: 10 - 30 V. Weight: 393 g, Base weight: 380 g