Datalogic logo

Datalogic PowerScan PD9130 Handheld bar code reader 1D LED Black, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52999
Info modified on:
10 Aug 2024, 11:18:05
Warranty:
3-Year Factory
Long product name Datalogic PowerScan PD9130 Handheld bar code reader 1D LED Black, Yellow:

1D, RS-232, USB, 3GL, IP65, 212x110x74 mm, 340 g, USB kit

Short summary description Datalogic PowerScan PD9130 Handheld bar code reader 1D LED Black, Yellow:

Datalogic PowerScan PD9130, Handheld bar code reader, 1D, LED, Codabar, Code 11, Code 128, Code 32, Code 39, Code 93, EAN 2, EAN 5, GS1 DataBar Expanded, GS1..., -45 - 45°, -75 - 75°

Long summary description Datalogic PowerScan PD9130 Handheld bar code reader 1D LED Black, Yellow:

Datalogic PowerScan PD9130. Type: Handheld bar code reader, Scanner type: 1D, Sensor type: LED. Connectivity technology: Wired, Standard interfaces: USB. Product colour: Black, Yellow, International Protection (IP) code: IP65, Protection features: Shock resistant. Power source type: DC, Input voltage: 4.5 - 30 V, Power consumption: 440 mA. Weight: 340 g, Width: 212 mm, Depth: 110 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.