Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Datalogic PowerScan PBT7100 1D Black,Yellow

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerScan PBT7100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PBT7100-YBK10-US
Category
Electronic device for reading printed barcodes.
barcode readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6223
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Oct 2017 01:49:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Datalogic PowerScan PBT7100 1D Black,Yellow :
The short editorial description of Datalogic PowerScan PBT7100 1D Black,Yellow

Bluetooth 2.0, 2.40 - 2.48 GHz, 1D, 390 reads/sec, 100 m, IP65, 1 x USB, Power Supply, US Line Cord, CAB-438, Yellow/Black
More>>>
Short summary description Datalogic PowerScan PBT7100 1D Black,Yellow:
This short summary of the Datalogic PowerScan PBT7100 1D Black,Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Datalogic PowerScan PBT7100, 1D, 5.3 m, 390 reads/s, -30 - 30°, -65 - 65°, -65 - 65°
Long summary description Datalogic PowerScan PBT7100 1D Black,Yellow :

Datalogic PowerScan PBT7100. Scanner type: 1D, Working distance: 5.3 m, Read rate (max): 390 reads/s. Interface: USB, Operating frequency: 2400 - 2480. Colour of product: Black, Yellow, LED indicators: Charging, Power, Certification: IP65, China RoHS, EU RoHS, EN 60825-1 Class 1. Light levels (direct sunlight): 0 - 100000 lx. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2400 mAh, Input voltage: 10 - 30

This is an auto-generated long summary of Datalogic PowerScan PBT7100 1D Black,Yellow based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)