This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Datalogic Magellan 2200VS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magellan 2200VS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M220E-00121-04010R
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052179182990
Category
Electronic device for reading printed barcodes.
Barcode Readers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Dec 2018 10:59:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year Factory Warranty
Long product name Datalogic Magellan 2200VS :
The short editorial description of Datalogic Magellan 2200VS

Magellan 2200VS, Kit, RS-232 Scanner, Standard Counter Mount, Power Supply (EU), PC DB9 4.5 m/15 ft Cable
More>>>
Short summary description Datalogic Magellan 2200VS:
This short summary of the Datalogic Magellan 2200VS data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Magellan 2200VS, -1D + GS1 DataBar, -GS1 DataBar Expanded Stacked, -GS1 DataBar Stacked, -GS1 DataBar Stacked..., RS-232, 4.5 m, 90 - 265 VAC, 47 - 63 Hz, 1.1 kg, -10 - 40 °C

Long summary description Datalogic Magellan 2200VS:
This is an auto-generated long summary of Datalogic Magellan 2200VS based on the first three specs of the first five spec groups.

Datalogic Magellan 2200VS. Decoding standards: -1D + GS1 DataBar, -GS1 DataBar Expanded Stacked, -GS1 DataBar Stacked, -GS1 DataBar Stacked.... Standard interfaces: RS-232, Cable length: 4.5 m. Power requirements: 90 - 265 VAC, 47 - 63 Hz. Weight: 1.1 kg. Dimensions (WxDxH): 152 x 152 x 97 mm, Power consumption (active): 9.6 W