Gryphon GM4130, 433 Mhz, Kit, RS232, Black (Incl. base station BC4030-BK-433 and cable 90G001070) Not for use in the US
Datalogic Gryphon GM4130, 630 nm, -35 - 35°, -65 - 65°, -65 - 65°, -1D + GS1 DataBar, -China Post, -GS1 DataBar Expanded Stacked, -GS1 DataBar Stacked, -GS1 DataBar..., RS-232
Datalogic Gryphon GM4130. Wavelength: 630 nm, Tilt reading angle: -35 - 35°, Pitch reading angle: -65 - 65°. Standard interfaces: RS-232. Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2100 mAh, Input voltage: 4.75 - 14 V. Weight: 246 g