Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black
- - Scanner type: 1D Sensor type: CCD
- - Working distance: 59.9 cm
- - Standard interfaces: RS-485, USB, RS-232
Warranty:
5 Years
Long product name Datalogic Gryphon I GD4110 1D CCD Black
:
Gryphon I GD4110, Kit, IBM, Linear Imager, Multi-Interface, Black
The long product name of Datalogic Gryphon I GD4110 1D CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Gryphon I GD4110, Kit, IBM, Linear Imager, Multi-Interface, Black
More>>>
Short summary description Datalogic Gryphon I GD4110 1D CCD Black:
This short summary of the Datalogic Gryphon I GD4110 1D CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Datalogic Gryphon I GD4110, 1D, CCD, 59.9 cm, RS-485, USB, RS-232, Black
Long summary description Datalogic Gryphon I GD4110 1D CCD Black:
This is an auto-generated long summary of Datalogic Gryphon I GD4110 1D CCD Black based on the first three specs of the first five spec groups.
Datalogic Gryphon I GD4110. Scanner type: 1D, Sensor type: CCD, Working distance: 59.9 cm. Standard interfaces: RS-485, USB, RS-232. Product colour: Black