Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Datalogic Gryphon I GD4110 CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gryphon I GD4110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GD4110-BK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5711045706547
Category
Electronic device for reading printed barcodes.
Barcode Readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37359
This statistic is based on the 77660 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75874 free Open Icecat users .
Info modified on: 26 Apr 2018 12:57:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-Year Factory Warranty
Long product name Datalogic Gryphon I GD4110 CCD Black :
The short editorial description of Datalogic Gryphon I GD4110 CCD Black

Gryphon I GD4110, Linear Imager, IBM46xx/IBM USB/RS-232 Multi-Interface, Black
More>>>
Short summary description Datalogic Gryphon I GD4110 CCD Black:
This short summary of the Datalogic Gryphon I GD4110 CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Gryphon I GD4110, CCD, 630 nm, -1D + GS1 DataBar, -China Post, -GS1 DataBar Expanded Stacked, -GS1 DataBar Stacked, -GS1 DataBar..., 0 - 35°, IBM46xx/IBM USB/RS-232, Black

Long summary description Datalogic Gryphon I GD4110 CCD Black:
This is an auto-generated long summary of Datalogic Gryphon I GD4110 CCD Black based on the first three specs of the first five spec groups.

Datalogic Gryphon I GD4110. Sensor type: CCD, Wavelength: 630 nm, Decoding standards: -1D + GS1 DataBar, -China Post, -GS1 DataBar Expanded Stacked, -GS1 DataBar Stacked, -GS1 DataBar.... Interface: IBM46xx/IBM USB/RS-232. Colour of product: Black. Input voltage: 4.5 - 14, Power consumption: 225 mA. Weight: 169 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Datalogic

Datalogic Gryphon I GD4110 CCD White
(show image)
GD4110-WH Gryphon I GD4110 EUR 109,36
(excl. VAT)
EUR 131,23 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 4 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Customer service details