location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Falcon X3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
945250006
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels Touchscreen
  • - 0.256 GB
  • - Compatible memory cards: SDHC
  • - 0.624 GHz
  • - Windows Embedded CE 6.0
  • - Bluetooth Wi-Fi
  • - Built-in camera 3 MP
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 5000 mAh
  • - Black
Long product name Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black :
The long product name of Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Falcon X3 - Pistol grip, 802.11 a/b/g CCX v4, Bluetooth v2, 256MB RAM, 256MB Flash, 52-key Alpha numeric, Auto ranging laser (XLR), Windows CE 6 release 3
More>>>
Short summary description Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black:
This short summary of the Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Falcon X3, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.256 GB, 0.256 GB

Long summary description Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black:
This is an auto-generated long summary of Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black based on the first three specs of the first five spec groups.

Datalogic Falcon X3. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 0.256 GB, Compatible memory cards: SDHC. Processor frequency: 0.624 GHz, Processor manufacturer: Marvell. Operating system installed: Windows Embedded CE 6.0. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Alphanumeric, Barcode reader

Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 03:40:33
Uk has collected 1 expert review for Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Ruggedpcreview.com
Updated:
2012-02-01 03:40:33
The Datalogic Falcon X3 was introduced late 2010/early 2011 as a top-of-the-line PDT, available in hand-held and pistol grip versions, for real time data capture and communication in supply chains, retail and warehousing...
0%