Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8.89 cm (3.5") 240 x 320 pixels Touchscreen
- - 0.256 GB
- - Compatible memory cards: SDHC
- - 0.624 GHz
- - Windows Embedded CE 6.0
- - Bluetooth Wi-Fi
- - Built-in camera 3 MP
- - Built-in microphone
- - Lithium-Ion (Li-Ion) 5000 mAh
- - Black
Long product name Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black
:
Falcon X3 - Pistol grip, 802.11 a/b/g CCX v4, Bluetooth v2, 256MB RAM, 256MB Flash, 29-key Numeric, High Performance Laser w Green Spot, Windows CE 6 release 3
The long product name of Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Falcon X3 - Pistol grip, 802.11 a/b/g CCX v4, Bluetooth v2, 256MB RAM, 256MB Flash, 29-key Numeric, High Performance Laser w Green Spot, Windows CE 6 release 3
More>>>
Short summary description Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black:
This short summary of the Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black data-sheet is auto-generated and uses the product title and the first six key specs.
Datalogic Falcon X3, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.256 GB, 0.256 GB
Long summary description Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black:
This is an auto-generated long summary of Datalogic Falcon X3 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 699 g Black based on the first three specs of the first five spec groups.
Datalogic Falcon X3. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 0.256 GB, Compatible memory cards: SDHC. Processor frequency: 0.624 GHz, Processor manufacturer: Marvell. Operating system installed: Windows Embedded CE 6.0. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Numeric, Barcode reader