location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
97.926
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97.926 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTZ German
  • - Full-size (100%)
  • - Mouse included
  • - Black
Warranty: 5 years
Long product name Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black :
The long product name of Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Keyboard + Mouse Combo DE
More>>>
Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black:
The official description of Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A compact and lightweight combination of keyboard and mouse that compliments any ergonomic notebook stand or arm. Simply plug both USB cables into your notebook and start working ergonomically within seconds.
- No separate drivers or software required
- Compact and lightweight design make it easy to store away and carry
- Has flat keys that are light to the touch and almost silent when typing
- Optical mouse has 3 buttons and illuminated scroll wheel
- QWERTZ German layout
- Designed for 10 million keystrokes
- Keyboard cable length 1m
- Mouse cable length 1,3m
- Plugs into any USB(-A) port
- PS2 Compatible (USB to PS2 plug not included)
- System Requirements:<> Compatible with Windows XP, Windows Vista, Windows 7 and Mac OSX 10.4 and later

Short summary description Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black:
This short summary of the Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 97.926, Full-size (100%), Wired, USB, QWERTZ, Black, Mouse included

Long summary description Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black:
This is an auto-generated long summary of Dataflex 97.926 keyboard Mouse included USB QWERTZ German Black based on the first three specs of the first five spec groups.

Dataflex 97.926. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Cable length: 1 m. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
German
Keyboard form factor *
Full-size (100%)
Keyboard keys operating life
10 million characters
Purpose
Universal
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Features
Cable length
1 m
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Packaging data
Package width
370 mm
Package depth
145 mm
Package height
42 mm
Package weight
465 g